MilesTek Corporation 1.75" x 19" HDMI Patch Panel, 16 HDMI Female / Female Couplers REF00097

Description
MilesTek's 16 port HDMI patch panels are perfect for high density professional audio and video applications. These rugged panels feature 16 gauge cold rolled steel with a black powdercoat finish providing protection from scratches and abrasions. The female to female HDMI couplers feature gold contacts to ensure the highest quality performance. Optional cable management bracket available (sold separately). Same day shipping on most items; Order online today! Features • Used to connect HDMI cables in a 19" equipment rack • Heavy gauge steel and black powder coating provides durability • Industry standard 1U panel height will fit most racks • Gold contacts ensure minimal signal loss Applications • Digital projection • Video production • Surveillance
Description
MilesTek's 16 port HDMI patch panels are perfect for high density professional audio and video applications. These rugged panels feature 16 gauge cold rolled steel with a black powdercoat finish providing protection from scratches and abrasions. The female to female HDMI couplers feature gold contacts to ensure the highest quality performance. Optional cable management bracket available (sold separately). Same day shipping on most items; Order online today! Features • Used to connect HDMI cables in a 19" equipment rack • Heavy gauge steel and black powder coating provides durability • Industry standard 1U panel height will fit most racks • Gold contacts ensure minimal signal loss Applications • Digital projection • Video production • Surveillance

Suppliers

Company
Product
Description
Supplier Links
1.75
Denton, TX, United States
1.75" x 19" HDMI Patch Panel, 16 HDMI Female / Female Couplers
REF00097
1.75" x 19" HDMI Patch Panel, 16 HDMI Female / Female Couplers REF00097
MilesTek's 16 port HDMI patch panels are perfect for high density professional audio and video applications. These rugged panels feature 16 gauge cold rolled steel with a black powdercoat finish providing protection from scratches and abrasions. The female to female HDMI couplers feature gold contacts to ensure the highest quality performance. Optional cable management bracket available (sold separately). Same day shipping on most items; Order online today! Features • Used to connect HDMI cables in a 19" equipment rack • Heavy gauge steel and black powder coating provides durability • Industry standard 1U panel height will fit most racks • Gold contacts ensure minimal signal loss Applications • Digital projection • Video production • Surveillance

MilesTek's 16 port HDMI patch panels are perfect for high density professional audio and video applications. These rugged panels feature 16 gauge cold rolled steel with a black powdercoat finish providing protection from scratches and abrasions. The female to female HDMI couplers feature gold contacts to ensure the highest quality performance. Optional cable management bracket available (sold separately). Same day shipping on most items; Order online today!
Features
• Used to connect HDMI cables in a 19" equipment rack
• Heavy gauge steel and black powder coating provides durability
• Industry standard 1U panel height will fit most racks
• Gold contacts ensure minimal signal loss
Applications
• Digital projection
• Video production
• Surveillance

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Patch Panels
Product Number REF00097
Product Name 1.75" x 19" HDMI Patch Panel, 16 HDMI Female / Female Couplers
Unlock Full Specs
to access all available technical data

Similar Products