Hubbell Incorporated Fiber Optic Patch Panel FPR024SCX

Description
UNLOADED TYPE 16 GAUGE COLD ROLLED STEEL MATERIAL 17 INCH W X 11 INCH D X 1.75 INCH H SIZE BLACK COLOR SC DUPLEX CONNECTOR TYPE RACK MOUNTING 1U RACK UNIT OPTICHANNEL[T], HUBBELL[R] BRAND FPR MODEL
Datasheet
Description
UNLOADED TYPE 16 GAUGE COLD ROLLED STEEL MATERIAL 17 INCH W X 11 INCH D X 1.75 INCH H SIZE BLACK COLOR SC DUPLEX CONNECTOR TYPE RACK MOUNTING 1U RACK UNIT OPTICHANNEL[T], HUBBELL[R] BRAND FPR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Panel - FPR024SCX - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Panel
FPR024SCX
Fiber Optic Patch Panel FPR024SCX
UNLOADED TYPE 16 GAUGE COLD ROLLED STEEL MATERIAL 17 INCH W X 11 INCH D X 1.75 INCH H SIZE BLACK COLOR SC DUPLEX CONNECTOR TYPE RACK MOUNTING 1U RACK UNIT OPTICHANNEL[T], HUBBELL[R] BRAND FPR MODEL
  • UNLOADED TYPE
  • 16 GAUGE COLD ROLLED STEEL MATERIAL
  • 17 INCH W X 11 INCH D X 1.75 INCH H SIZE
  • BLACK COLOR
  • SC DUPLEX CONNECTOR TYPE
  • RACK MOUNTING
  • 1U RACK UNIT
  • OPTICHANNEL[T], HUBBELL[R] BRAND
  • FPR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number FPR024SCX
Product Name Fiber Optic Patch Panel
Port Type SC Connector
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 7739430 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details
Fiber Optic Patch Panel - FTR350SP36 - Hubbell Incorporated
Specs
Height in U 2
View Details