MilesTek Corporation 3.50" Panel (Black), 32 BNC Adapters Insulated REF00092

Description
This 50 Ohm insulated BNC female feedthru 2U rack panel features 32 ports each with a white write on area for easy port identification. The panel is made from 16 gauge cold rolled steel and finished with a durable black powdercoat. Optional cable management bracket available (sold separately). Same day shipping on most items; Order online today! Features • Rack mounted panel with 32 insulated feed-thrus for BNC 50 Ohm lines • Industry standard 2U panel height will fit most rack panels • Numerical legends below each port allows for quick identification of ports • Heavy gauge steel and black powdercoating provides durability Applications • MDF/IDF • Premise Wiring • Network installation • Cable management
Description
This 50 Ohm insulated BNC female feedthru 2U rack panel features 32 ports each with a white write on area for easy port identification. The panel is made from 16 gauge cold rolled steel and finished with a durable black powdercoat. Optional cable management bracket available (sold separately). Same day shipping on most items; Order online today! Features • Rack mounted panel with 32 insulated feed-thrus for BNC 50 Ohm lines • Industry standard 2U panel height will fit most rack panels • Numerical legends below each port allows for quick identification of ports • Heavy gauge steel and black powdercoating provides durability Applications • MDF/IDF • Premise Wiring • Network installation • Cable management

Suppliers

Company
Product
Description
Supplier Links
3.50
Denton, TX, United States
3.50" Panel (Black), 32 BNC Adapters Insulated
REF00092
3.50" Panel (Black), 32 BNC Adapters Insulated REF00092
This 50 Ohm insulated BNC female feedthru 2U rack panel features 32 ports each with a white write on area for easy port identification. The panel is made from 16 gauge cold rolled steel and finished with a durable black powdercoat. Optional cable management bracket available (sold separately). Same day shipping on most items; Order online today! Features • Rack mounted panel with 32 insulated feed-thrus for BNC 50 Ohm lines • Industry standard 2U panel height will fit most rack panels • Numerical legends below each port allows for quick identification of ports • Heavy gauge steel and black powdercoating provides durability Applications • MDF/IDF • Premise Wiring • Network installation • Cable management

This 50 Ohm insulated BNC female feedthru 2U rack panel features 32 ports each with a white write on area for easy port identification. The panel is made from 16 gauge cold rolled steel and finished with a durable black powdercoat. Optional cable management bracket available (sold separately). Same day shipping on most items; Order online today!
Features
• Rack mounted panel with 32 insulated feed-thrus for BNC 50 Ohm lines
• Industry standard 2U panel height will fit most rack panels
• Numerical legends below each port allows for quick identification of ports
• Heavy gauge steel and black powdercoating provides durability
Applications
• MDF/IDF
• Premise Wiring
• Network installation
• Cable management

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Patch Panels
Product Number REF00092
Product Name 3.50" Panel (Black), 32 BNC Adapters Insulated
Port Type BNC
Unlock Full Specs
to access all available technical data

Similar Products