MilesTek Corporation 1.75" Panel, 16 FC Ceramic Couplers w/ Cable Minder REF00072

Description
These rugged MilesTek rack panels are ideal for LAN interconnect or cross-connect patching. The rear cable minder allows tie down of incoming cables securing your connections. The full complement of FC type couplers (bulkhead adapters) are already installed for immediate use. These panels feature heavy gauge steel with strong welded braces for cable management. We offer two versions of this panel, one for Multimode applications (bronze alignment sleeves) and one for Single Mode (ceramic alignment sleeves). Order online today! Features • Used to connect Single Mode fiber optic cables with FC connectors • Rugged steel construction ensures durability • Standard design works with any 19" equipment rack offering multivendor support • Cable minder allows tie down of incoming cables securing your connections • Can be used with 9/125 Single Mode fiber cables Applications • Data center management • High EMI/RFI applications • Telco CO • MAN
Description
These rugged MilesTek rack panels are ideal for LAN interconnect or cross-connect patching. The rear cable minder allows tie down of incoming cables securing your connections. The full complement of FC type couplers (bulkhead adapters) are already installed for immediate use. These panels feature heavy gauge steel with strong welded braces for cable management. We offer two versions of this panel, one for Multimode applications (bronze alignment sleeves) and one for Single Mode (ceramic alignment sleeves). Order online today! Features • Used to connect Single Mode fiber optic cables with FC connectors • Rugged steel construction ensures durability • Standard design works with any 19" equipment rack offering multivendor support • Cable minder allows tie down of incoming cables securing your connections • Can be used with 9/125 Single Mode fiber cables Applications • Data center management • High EMI/RFI applications • Telco CO • MAN

Suppliers

Company
Product
Description
Supplier Links
1.75
Denton, TX, United States
1.75" Panel, 16 FC Ceramic Couplers w/ Cable Minder
REF00072
1.75" Panel, 16 FC Ceramic Couplers w/ Cable Minder REF00072
These rugged MilesTek rack panels are ideal for LAN interconnect or cross-connect patching. The rear cable minder allows tie down of incoming cables securing your connections. The full complement of FC type couplers (bulkhead adapters) are already installed for immediate use. These panels feature heavy gauge steel with strong welded braces for cable management. We offer two versions of this panel, one for Multimode applications (bronze alignment sleeves) and one for Single Mode (ceramic alignment sleeves). Order online today! Features • Used to connect Single Mode fiber optic cables with FC connectors • Rugged steel construction ensures durability • Standard design works with any 19" equipment rack offering multivendor support • Cable minder allows tie down of incoming cables securing your connections • Can be used with 9/125 Single Mode fiber cables Applications • Data center management • High EMI/RFI applications • Telco CO • MAN

These rugged MilesTek rack panels are ideal for LAN interconnect or cross-connect patching. The rear cable minder allows tie down of incoming cables securing your connections. The full complement of FC type couplers (bulkhead adapters) are already installed for immediate use. These panels feature heavy gauge steel with strong welded braces for cable management. We offer two versions of this panel, one for Multimode applications (bronze alignment sleeves) and one for Single Mode (ceramic alignment sleeves). Order online today!
Features
• Used to connect Single Mode fiber optic cables with FC connectors
• Rugged steel construction ensures durability
• Standard design works with any 19" equipment rack offering multivendor support
• Cable minder allows tie down of incoming cables securing your connections
• Can be used with 9/125 Single Mode fiber cables
Applications
• Data center management
• High EMI/RFI applications
• Telco CO
• MAN

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Patch Panels
Product Number REF00072
Product Name 1.75" Panel, 16 FC Ceramic Couplers w/ Cable Minder
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 2592384 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details
48 Ports CAT.5E Patch Panel - FBCA54 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Ports 48
Cable Specifications Category 5/5E
View Details