Hubbell Incorporated Fiber Optic Patch Panel OCST50

Description
16 GAUGE STEEL MATERIAL 1.1 INCH W X 2.75 INCH D X 5.1 INCH H SIZE BLACK COLOR MTP CONNECTOR TYPE 12 PORT(S) OM2 FIBER TYPE APPLICATION DATA CENTER, CROSS CONNECT TEMPERATURE RATING 60 DEG C
Datasheet
Description
16 GAUGE STEEL MATERIAL 1.1 INCH W X 2.75 INCH D X 5.1 INCH H SIZE BLACK COLOR MTP CONNECTOR TYPE 12 PORT(S) OM2 FIBER TYPE APPLICATION DATA CENTER, CROSS CONNECT TEMPERATURE RATING 60 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Panel - OCST50 - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Panel
OCST50
Fiber Optic Patch Panel OCST50
16 GAUGE STEEL MATERIAL 1.1 INCH W X 2.75 INCH D X 5.1 INCH H SIZE BLACK COLOR MTP CONNECTOR TYPE 12 PORT(S) OM2 FIBER TYPE APPLICATION DATA CENTER, CROSS CONNECT TEMPERATURE RATING 60 DEG C
  • 16 GAUGE STEEL MATERIAL
  • 1.1 INCH W X 2.75 INCH D X 5.1 INCH H SIZE
  • BLACK COLOR
  • MTP CONNECTOR TYPE
  • 12 PORT(S)
  • OM2 FIBER TYPE
  • APPLICATION DATA CENTER, CROSS CONNECT
  • TEMPERATURE RATING 60 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number OCST50
Product Name Fiber Optic Patch Panel
Port Type MTP
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 754204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
Height in U 1
View Details
Pre-Configured Patch Panel - P6E96U - Hubbell Incorporated
Specs
Ports 96
Height in U 4
Cable Specifications Category 6
View Details