MilesTek Corporation MIDDLE ATLANTIC MPR RACEWAY, 32", ACCEPTS 3 MODULES MPR-3A

Description
Lightweight raceway with versatile back-mount support clip. Open design for easy module installation. Deep raceway has capacity for multiple circuits. Aluminum construction, with black powder coat finish.
Description
Lightweight raceway with versatile back-mount support clip. Open design for easy module installation. Deep raceway has capacity for multiple circuits. Aluminum construction, with black powder coat finish.

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC MPR RACEWAY, 32
Denton, TX, United States
MIDDLE ATLANTIC MPR RACEWAY, 32", ACCEPTS 3 MODULES
MPR-3A
MIDDLE ATLANTIC MPR RACEWAY, 32", ACCEPTS 3 MODULES MPR-3A
Lightweight raceway with versatile back-mount support clip. Open design for easy module installation. Deep raceway has capacity for multiple circuits. Aluminum construction, with black powder coat finish.

Lightweight raceway with versatile back-mount support clip. Open design for easy module installation. Deep raceway has capacity for multiple circuits. Aluminum construction, with black powder coat finish.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wireways
Product Number MPR-3A
Product Name MIDDLE ATLANTIC MPR RACEWAY, 32", ACCEPTS 3 MODULES
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1487BM2 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 2.5"x2.5"
Material Steel
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details
Wireway Straight Section - F1212T124GVPWK - Pentair, Inc.
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 24"
View Details
Wiring Gutter/Trough - FT6648 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 48"
View Details