Wiegmann Wiring Gutter/Trough T4460CH

Description
" 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 60 INCH 60 LENGTH IN INCH 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH UL 870, JIC EL-1-71 APPROVAL NEMA 12 ENCLOSURE HINGED COVER TYPE WIRING TROUGH NO KNOCKOUT(S) WIEGMANN. BRAND HEIGHT IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN T44 MODEL "
Datasheet
Description
" 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 60 INCH 60 LENGTH IN INCH 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH UL 870, JIC EL-1-71 APPROVAL NEMA 12 ENCLOSURE HINGED COVER TYPE WIRING TROUGH NO KNOCKOUT(S) WIEGMANN. BRAND HEIGHT IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN T44 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wiring Gutter/Trough - T4460CH - Wiegmann
Freeburg, IL, USA
Wiring Gutter/Trough
T4460CH
Wiring Gutter/Trough T4460CH
" 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 60 INCH 60 LENGTH IN INCH 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH UL 870, JIC EL-1-71 APPROVAL NEMA 12 ENCLOSURE HINGED COVER TYPE WIRING TROUGH NO KNOCKOUT(S) WIEGMANN. BRAND HEIGHT IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN T44 MODEL "

"

  • 14 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • 60 INCH
  • 60 LENGTH IN INCH
  • 4 INCH
  • 4 WIDTH IN INCH
  • 4 INCH
  • 4 HEIGHT IN INCH
  • UL 870, JIC EL-1-71 APPROVAL
  • NEMA 12 ENCLOSURE
  • HINGED COVER TYPE
  • WIRING TROUGH
  • NO KNOCKOUT(S)
  • WIEGMANN. BRAND
  • HEIGHT IN INCH - UOM IN
  • LENGTH IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • T44 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Wireways
Product Number T4460CH
Product Name Wiring Gutter/Trough
Style Wiring Trough
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1485BV1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 2.5"x2.5"
Material Steel
View Details
Wireway Straight Section - F1212G60 - Pentair, Inc.
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 60"
View Details
Wireway Elbow - SSJWL906 - Wiegmann
Specs
Material Stainless Steel
Cover Style Hinged
Non-Hazardous Locations Type 4X; Type 12
View Details