MilesTek Corporation 2 GANG OLD WORK BRACKET LOW VOLTAGE 70-80047

Description
2 GANG OLD WORK BRACKET LOW VOLTAGE - 70-80047 Designed with a hard shell thickness for increased durability. The Resi-Rings attached to the box allow you easy access to the cable while keeping in safely out of the way FEATURES: Resi-Rings accept 3/4", 1", and 1 1/4" Resi-Gard Backless for deep devices and bend radius requirements Hard shell design for durability and to prevent racking Wood or steel stud mounting Vertical or Horizontal Mounting Two vertical screw-mount options Breakaway drywall support flange Breakaway vertical mounting bracket Orange to identify low voltage
Description
2 GANG OLD WORK BRACKET LOW VOLTAGE - 70-80047 Designed with a hard shell thickness for increased durability. The Resi-Rings attached to the box allow you easy access to the cable while keeping in safely out of the way FEATURES: Resi-Rings accept 3/4", 1", and 1 1/4" Resi-Gard Backless for deep devices and bend radius requirements Hard shell design for durability and to prevent racking Wood or steel stud mounting Vertical or Horizontal Mounting Two vertical screw-mount options Breakaway drywall support flange Breakaway vertical mounting bracket Orange to identify low voltage

Suppliers

Company
Product
Description
Supplier Links
2 GANG OLD WORK BRACKET LOW VOLTAGE - 70-80047 - MilesTek Corporation
Denton, TX, United States
2 GANG OLD WORK BRACKET LOW VOLTAGE
70-80047
2 GANG OLD WORK BRACKET LOW VOLTAGE 70-80047
2 GANG OLD WORK BRACKET LOW VOLTAGE - 70-80047 Designed with a hard shell thickness for increased durability. The Resi-Rings attached to the box allow you easy access to the cable while keeping in safely out of the way FEATURES: Resi-Rings accept 3/4", 1", and 1 1/4" Resi-Gard Backless for deep devices and bend radius requirements Hard shell design for durability and to prevent racking Wood or steel stud mounting Vertical or Horizontal Mounting Two vertical screw-mount options Breakaway drywall support flange Breakaway vertical mounting bracket Orange to identify low voltage

2 GANG OLD WORK BRACKET LOW VOLTAGE - 70-80047 Designed with a hard shell thickness for increased durability. The Resi-Rings attached to the box allow you easy access to the cable while keeping in safely out of the way

    FEATURES:
  • Resi-Rings accept 3/4", 1", and 1 1/4" Resi-Gard
  • Backless for deep devices and bend radius requirements
  • Hard shell design for durability and to prevent racking
  • Wood or steel stud mounting
  • Vertical or Horizontal Mounting
  • Two vertical screw-mount options
  • Breakaway drywall support flange
  • Breakaway vertical mounting bracket
  • Orange to identify low voltage
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wireways
Product Number 70-80047
Product Name 2 GANG OLD WORK BRACKET LOW VOLTAGE
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - C3RWT1260G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Material Steel
Straight Section Length 60"; Other Length; (60 in)
View Details
Wiring Gutter/Trough - F6672RTGV - Pentair, Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 72"
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details