MilesTek Corporation QUICKPORT CAT6+ EXTREME JACK IVORY LE-61110-RI6

Description
[LEVITON] QUICKPORT CAT6+ EXTREME JACK IVORY - PART# LE-61110-RI6 APPLICATION Leviton's eXtreme 6+ Connector is designed to be used with all Leviton QuickPort compatible products. The connectors include Leviton's patented "Retention Force Technology" (RFT) which promotes consistent performance over the life of the system. Includes unique pair separation towers allowing for quicker and easier terminations. The connector is configured in a 180 configuration such that the punch field is in the back, allowing for rear termination. FEATURES Exclusive cutting ledge combines termination and trim into one labor-saving step Individual-port configurability allows specification flexibility Robust one-piece lead-frame design Narrow connector allows high port density in a small area Voice Grade and USOC wire configuration labels STANDARDS COMPLIANCE eXtreme 6+ system components meet or exceed the requirements for channel and component-level performance for TIA/EIA Category 6, cULus Listed, NOM and ACA. PHYSICAL SPECIFICATIONS Dimensions: .901"H x .575"W x 1.246"D Materials: Connector body is high-impact, fire-retardant plastic rated UL 94V-0. Spring wire contacts are high quality copper-based alloy, plated with 50 micro-inches of gold over 100 microinches of nickel for lowest contact resistance, maximum life. Revised 10/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
[LEVITON] QUICKPORT CAT6+ EXTREME JACK IVORY - PART# LE-61110-RI6 APPLICATION Leviton's eXtreme 6+ Connector is designed to be used with all Leviton QuickPort compatible products. The connectors include Leviton's patented "Retention Force Technology" (RFT) which promotes consistent performance over the life of the system. Includes unique pair separation towers allowing for quicker and easier terminations. The connector is configured in a 180 configuration such that the punch field is in the back, allowing for rear termination. FEATURES Exclusive cutting ledge combines termination and trim into one labor-saving step Individual-port configurability allows specification flexibility Robust one-piece lead-frame design Narrow connector allows high port density in a small area Voice Grade and USOC wire configuration labels STANDARDS COMPLIANCE eXtreme 6+ system components meet or exceed the requirements for channel and component-level performance for TIA/EIA Category 6, cULus Listed, NOM and ACA. PHYSICAL SPECIFICATIONS Dimensions: .901"H x .575"W x 1.246"D Materials: Connector body is high-impact, fire-retardant plastic rated UL 94V-0. Spring wire contacts are high quality copper-based alloy, plated with 50 micro-inches of gold over 100 microinches of nickel for lowest contact resistance, maximum life. Revised 10/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
QUICKPORT CAT6+ EXTREME JACK IVORY - LE-61110-RI6 - MilesTek Corporation
Denton, TX, United States
QUICKPORT CAT6+ EXTREME JACK IVORY
LE-61110-RI6
QUICKPORT CAT6+ EXTREME JACK IVORY LE-61110-RI6
[LEVITON] QUICKPORT CAT6+ EXTREME JACK IVORY - PART# LE-61110-RI6 APPLICATION Leviton's eXtreme 6+ Connector is designed to be used with all Leviton QuickPort compatible products. The connectors include Leviton's patented "Retention Force Technology" (RFT) which promotes consistent performance over the life of the system. Includes unique pair separation towers allowing for quicker and easier terminations. The connector is configured in a 180 configuration such that the punch field is in the back, allowing for rear termination. FEATURES Exclusive cutting ledge combines termination and trim into one labor-saving step Individual-port configurability allows specification flexibility Robust one-piece lead-frame design Narrow connector allows high port density in a small area Voice Grade and USOC wire configuration labels STANDARDS COMPLIANCE eXtreme 6+ system components meet or exceed the requirements for channel and component-level performance for TIA/EIA Category 6, cULus Listed, NOM and ACA. PHYSICAL SPECIFICATIONS Dimensions: .901"H x .575"W x 1.246"D Materials: Connector body is high-impact, fire-retardant plastic rated UL 94V-0. Spring wire contacts are high quality copper-based alloy, plated with 50 micro-inches of gold over 100 microinches of nickel for lowest contact resistance, maximum life. Revised 10/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

[LEVITON] QUICKPORT CAT6+ EXTREME JACK IVORY - PART# LE-61110-RI6 APPLICATION Leviton's eXtreme 6+ Connector is designed to be used with all Leviton QuickPort compatible products. The connectors include Leviton's patented "Retention Force Technology" (RFT) which promotes consistent performance over the life of the system. Includes unique pair separation towers allowing for quicker and easier terminations. The connector is configured in a 180 configuration such that the punch field is in the back, allowing for rear termination. FEATURES

  • Exclusive cutting ledge combines termination and trim into one labor-saving step
  • Individual-port configurability allows specification flexibility
  • Robust one-piece lead-frame design
  • Narrow connector allows high port density in a small area
  • Voice Grade and USOC wire configuration labels

STANDARDS COMPLIANCE eXtreme 6+ system components meet or exceed the requirements for channel and component-level performance for TIA/EIA Category 6, cULus Listed, NOM and ACA. PHYSICAL SPECIFICATIONS

  • Dimensions: .901"H x .575"W x 1.246"D
  • Materials: Connector body is high-impact, fire-retardant plastic rated UL 94V-0. Spring wire contacts are high quality copper-based alloy, plated with 50 micro-inches of gold over 100 microinches of nickel for lowest contact resistance, maximum life.

Revised 10/09
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wallplates
Product Number LE-61110-RI6
Product Name QUICKPORT CAT6+ EXTREME JACK IVORY
Type Data Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684242 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
Decora#&0174; Wallplates - 5997-DGY - Leviton Manufacturing
Specs
Type Decora/GFCI
Opening / Devices One
Material Thermoplastic
View Details