MilesTek Corporation GOLD RCA SPEAKER JACK BLK STRIPE ALMOND LE-40830-BAE

Description
[LEVITON] GOLD RCA SPEAKER JACK BLACK STRIPE ALMOND - PART# LE-40830-BAE APPLICATION Stereo/video connectivity for workstation cabling for termination on UTP cable, speaker wire or shielded audio/video cable. QuickPort Bulkhead Connectors snap into any housing with the QuickPort name-flush and surface mount outlets, Multimedia Outlet System (with adapter), Decora Inserts, patch panels, and patch blocks. FEATURES Compatible with all QuickPort wallplates and housings. STANDARDS COMPLIANCE Meets all applicable standards: Meets all applicable standards; CSA certified. PHYSICAL SPECIFICATIONS Dimensions: .636"H x .575"W x 1.21"D Materials: Snap-in connector bodies are high-impact, fire retardant plastic rated UL 94V-0. Revised 10/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
[LEVITON] GOLD RCA SPEAKER JACK BLACK STRIPE ALMOND - PART# LE-40830-BAE APPLICATION Stereo/video connectivity for workstation cabling for termination on UTP cable, speaker wire or shielded audio/video cable. QuickPort Bulkhead Connectors snap into any housing with the QuickPort name-flush and surface mount outlets, Multimedia Outlet System (with adapter), Decora Inserts, patch panels, and patch blocks. FEATURES Compatible with all QuickPort wallplates and housings. STANDARDS COMPLIANCE Meets all applicable standards: Meets all applicable standards; CSA certified. PHYSICAL SPECIFICATIONS Dimensions: .636"H x .575"W x 1.21"D Materials: Snap-in connector bodies are high-impact, fire retardant plastic rated UL 94V-0. Revised 10/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
GOLD RCA SPEAKER JACK BLK STRIPE ALMOND - LE-40830-BAE - MilesTek Corporation
Denton, TX, United States
GOLD RCA SPEAKER JACK BLK STRIPE ALMOND
LE-40830-BAE
GOLD RCA SPEAKER JACK BLK STRIPE ALMOND LE-40830-BAE
[LEVITON] GOLD RCA SPEAKER JACK BLACK STRIPE ALMOND - PART# LE-40830-BAE APPLICATION Stereo/video connectivity for workstation cabling for termination on UTP cable, speaker wire or shielded audio/video cable. QuickPort Bulkhead Connectors snap into any housing with the QuickPort name-flush and surface mount outlets, Multimedia Outlet System (with adapter), Decora Inserts, patch panels, and patch blocks. FEATURES Compatible with all QuickPort wallplates and housings. STANDARDS COMPLIANCE Meets all applicable standards: Meets all applicable standards; CSA certified. PHYSICAL SPECIFICATIONS Dimensions: .636"H x .575"W x 1.21"D Materials: Snap-in connector bodies are high-impact, fire retardant plastic rated UL 94V-0. Revised 10/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

[LEVITON] GOLD RCA SPEAKER JACK BLACK STRIPE ALMOND - PART# LE-40830-BAE APPLICATION Stereo/video connectivity for workstation cabling for termination on UTP cable, speaker wire or shielded audio/video cable. QuickPort Bulkhead Connectors snap into any housing with the QuickPort name-flush and surface mount outlets, Multimedia Outlet System (with adapter), Decora Inserts, patch panels, and patch blocks. FEATURES

  • Compatible with all QuickPort wallplates and housings.

STANDARDS COMPLIANCE Meets all applicable standards: Meets all applicable standards; CSA certified. PHYSICAL SPECIFICATIONS

  • Dimensions: .636"H x .575"W x 1.21"D
  • Materials: Snap-in connector bodies are high-impact, fire retardant plastic rated UL 94V-0.

Revised 10/09
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wallplates
Product Number LE-40830-BAE
Product Name GOLD RCA SPEAKER JACK BLK STRIPE ALMOND
Type Data Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2227869 - RS Components, Ltd.
Specs
Opening / Devices One
Material Urea/formaldehyde/melamine blend
View Details
Receptacle Wallplates - 80532-E - Leviton Manufacturing
Specs
Opening / Devices One
Material Thermoplastic Nylon
View Details