MilesTek Corporation QUICKPORT DECORA 4 PORT INSERT WHITE LE-41644-00W

Description
[LEVITON] DECORA MULTIMEDIA INSERT 4 PORT WHITE- PART# LE-41644-00W APPLICATION Field-configurable Decora style housing that accepts all QuickPort snap-in modules. Use to support voice, data, audio and video applications in NEMA openings where a Decora look is desired. FEATURES Exclusive cutting ledge combines termination and trim into one labor-saving step Individual-port configurability allows specification flexibility Robust one-piece lead-frame design Narrow connector allows high port density in a small area Voice Grade and USOC wire configuration labels STANDARDS COMPLIANCE Meets or exceeds all applicable standards: UL Listed; CSA Certified; complies with NEC Article 800; TIA/EIA-568-B; meets FCC Part 68. PHYSICAL SPECIFICATIONS Dimensions: 4.145"H x 1.405"W x .45"D Capacity: 2 to 6 snap-in modules Materials: High-impact, fire-retardant plastic rated UL 94V-0 Revised 10/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
[LEVITON] DECORA MULTIMEDIA INSERT 4 PORT WHITE- PART# LE-41644-00W APPLICATION Field-configurable Decora style housing that accepts all QuickPort snap-in modules. Use to support voice, data, audio and video applications in NEMA openings where a Decora look is desired. FEATURES Exclusive cutting ledge combines termination and trim into one labor-saving step Individual-port configurability allows specification flexibility Robust one-piece lead-frame design Narrow connector allows high port density in a small area Voice Grade and USOC wire configuration labels STANDARDS COMPLIANCE Meets or exceeds all applicable standards: UL Listed; CSA Certified; complies with NEC Article 800; TIA/EIA-568-B; meets FCC Part 68. PHYSICAL SPECIFICATIONS Dimensions: 4.145"H x 1.405"W x .45"D Capacity: 2 to 6 snap-in modules Materials: High-impact, fire-retardant plastic rated UL 94V-0 Revised 10/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
QUICKPORT DECORA 4 PORT INSERT WHITE - LE-41644-00W - MilesTek Corporation
Denton, TX, United States
QUICKPORT DECORA 4 PORT INSERT WHITE
LE-41644-00W
QUICKPORT DECORA 4 PORT INSERT WHITE LE-41644-00W
[LEVITON] DECORA MULTIMEDIA INSERT 4 PORT WHITE- PART# LE-41644-00W APPLICATION Field-configurable Decora style housing that accepts all QuickPort snap-in modules. Use to support voice, data, audio and video applications in NEMA openings where a Decora look is desired. FEATURES Exclusive cutting ledge combines termination and trim into one labor-saving step Individual-port configurability allows specification flexibility Robust one-piece lead-frame design Narrow connector allows high port density in a small area Voice Grade and USOC wire configuration labels STANDARDS COMPLIANCE Meets or exceeds all applicable standards: UL Listed; CSA Certified; complies with NEC Article 800; TIA/EIA-568-B; meets FCC Part 68. PHYSICAL SPECIFICATIONS Dimensions: 4.145"H x 1.405"W x .45"D Capacity: 2 to 6 snap-in modules Materials: High-impact, fire-retardant plastic rated UL 94V-0 Revised 10/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

[LEVITON] DECORA MULTIMEDIA INSERT 4 PORT WHITE- PART# LE-41644-00W APPLICATION Field-configurable Decora style housing that accepts all QuickPort snap-in modules. Use to support voice, data, audio and video applications in NEMA openings where a Decora look is desired. FEATURES

  • Exclusive cutting ledge combines termination and trim into one labor-saving step
  • Individual-port configurability allows specification flexibility
  • Robust one-piece lead-frame design
  • Narrow connector allows high port density in a small area
  • Voice Grade and USOC wire configuration labels

STANDARDS COMPLIANCE Meets or exceeds all applicable standards: UL Listed; CSA Certified; complies with NEC Article 800; TIA/EIA-568-B; meets FCC Part 68. PHYSICAL SPECIFICATIONS

  • Dimensions: 4.145"H x 1.405"W x .45"D
  • Capacity: 2 to 6 snap-in modules
  • Materials: High-impact, fire-retardant plastic rated UL 94V-0

Revised 10/09
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wallplates
Product Number LE-41644-00W
Product Name QUICKPORT DECORA 4 PORT INSERT WHITE
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3418678 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
4-Gang Toggle Wall Plates, Thermosetting Standard Size Glossy Finish - 3014U - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermosetting
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details
Blank Plates -- Box Mounted, Two Gang, Chrome - SB23CH - Legrand
Specs
Type Blank Wall Plate
Opening / Devices Two
Material Chrome
View Details