Hubbell Incorporated Standard Wall Plate NP266W

Description
NYLON MATERIAL SMOOTH FINISH WHITE COLOR (6) DECORATOR CONFIGURATION 6 GANG(S) STANDARD DESIGNATED SIZE HOMESELECT[T], HUBBELL[R] BRAND OVERALL DIMENSION 11.93 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA
Datasheet
Description
NYLON MATERIAL SMOOTH FINISH WHITE COLOR (6) DECORATOR CONFIGURATION 6 GANG(S) STANDARD DESIGNATED SIZE HOMESELECT[T], HUBBELL[R] BRAND OVERALL DIMENSION 11.93 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NP266W - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NP266W
Standard Wall Plate NP266W
NYLON MATERIAL SMOOTH FINISH WHITE COLOR (6) DECORATOR CONFIGURATION 6 GANG(S) STANDARD DESIGNATED SIZE HOMESELECT[T], HUBBELL[R] BRAND OVERALL DIMENSION 11.93 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA
  • NYLON MATERIAL
  • SMOOTH FINISH
  • WHITE COLOR
  • (6) DECORATOR CONFIGURATION
  • 6 GANG(S)
  • STANDARD DESIGNATED SIZE
  • HOMESELECT[T], HUBBELL[R] BRAND
  • OVERALL DIMENSION 11.93 INCH W X 4.63 INCH H X 0.25 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NP266W
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1752900 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
3-Gang Blank Wall Plates, Stainless Steel Standard Size Polished Finish - 43SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Stainless Steel
View Details
MILESTEK KEYSTONE RJ11 110 JACK YELLOW - 60-18190 - MilesTek Corporation
Specs
Type Data Jack Wall Plate
View Details