MilesTek Corporation QUICKPORT F WHITE MODULE LE-41084-FWF

Description
[LEVITON] QUICKPORT F WHITE MODULE - PART# LE-41084-FWF APPLICATION Nickel or gold-plated female-to-female connector features screw-on front and rear connections. Pass through design applications: TV, VCR, DVD, satellite, and home theater. Cable: coaxial cable terminated with "F" plugs. QuickPort F-Type Adapters snap into any QuickPort housing, including flush and surface mount outlets, Multimedia Outlet System (with adapter), Decora Inserts, patch panels, and patch blocks. FEATURES Female-female adapter for quick screw-on connections 360 degree gold plated seizing pin provides clearest signal transmission Works with all F-connectors and coax varieties STANDARDS COMPLIANCE Meets or exceeds all applicable standards. Bulkhead Modules are cULus Listed. Society of Cable Telecommunications Engineers (SCTE) Compliant PHYSICAL SPECIFICATIONS Dimensions: .64h x .58w x 1.24d Materials: Zinc die cast body wtih machined threads Insulation: Polypropylene Revised 10/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
[LEVITON] QUICKPORT F WHITE MODULE - PART# LE-41084-FWF APPLICATION Nickel or gold-plated female-to-female connector features screw-on front and rear connections. Pass through design applications: TV, VCR, DVD, satellite, and home theater. Cable: coaxial cable terminated with "F" plugs. QuickPort F-Type Adapters snap into any QuickPort housing, including flush and surface mount outlets, Multimedia Outlet System (with adapter), Decora Inserts, patch panels, and patch blocks. FEATURES Female-female adapter for quick screw-on connections 360 degree gold plated seizing pin provides clearest signal transmission Works with all F-connectors and coax varieties STANDARDS COMPLIANCE Meets or exceeds all applicable standards. Bulkhead Modules are cULus Listed. Society of Cable Telecommunications Engineers (SCTE) Compliant PHYSICAL SPECIFICATIONS Dimensions: .64h x .58w x 1.24d Materials: Zinc die cast body wtih machined threads Insulation: Polypropylene Revised 10/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
QUICKPORT F WHITE MODULE - LE-41084-FWF - MilesTek Corporation
Denton, TX, United States
QUICKPORT F WHITE MODULE
LE-41084-FWF
QUICKPORT F WHITE MODULE LE-41084-FWF
[LEVITON] QUICKPORT F WHITE MODULE - PART# LE-41084-FWF APPLICATION Nickel or gold-plated female-to-female connector features screw-on front and rear connections. Pass through design applications: TV, VCR, DVD, satellite, and home theater. Cable: coaxial cable terminated with "F" plugs. QuickPort F-Type Adapters snap into any QuickPort housing, including flush and surface mount outlets, Multimedia Outlet System (with adapter), Decora Inserts, patch panels, and patch blocks. FEATURES Female-female adapter for quick screw-on connections 360 degree gold plated seizing pin provides clearest signal transmission Works with all F-connectors and coax varieties STANDARDS COMPLIANCE Meets or exceeds all applicable standards. Bulkhead Modules are cULus Listed. Society of Cable Telecommunications Engineers (SCTE) Compliant PHYSICAL SPECIFICATIONS Dimensions: .64h x .58w x 1.24d Materials: Zinc die cast body wtih machined threads Insulation: Polypropylene Revised 10/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

[LEVITON] QUICKPORT F WHITE MODULE - PART# LE-41084-FWF APPLICATION Nickel or gold-plated female-to-female connector features screw-on front and rear connections. Pass through design applications: TV, VCR, DVD, satellite, and home theater. Cable: coaxial cable terminated with "F" plugs. QuickPort F-Type Adapters snap into any QuickPort housing, including flush and surface mount outlets, Multimedia Outlet System (with adapter), Decora Inserts, patch panels, and patch blocks. FEATURES

  • Female-female adapter for quick screw-on connections
  • 360 degree gold plated seizing pin provides clearest signal transmission
  • Works with all F-connectors and coax varieties

STANDARDS COMPLIANCE Meets or exceeds all applicable standards. Bulkhead Modules are cULus Listed. Society of Cable Telecommunications Engineers (SCTE) Compliant PHYSICAL SPECIFICATIONS

  • Dimensions: .64h x .58w x 1.24d
  • Materials: Zinc die cast body wtih machined threads Insulation: Polypropylene

Revised 10/09
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wallplates
Product Number LE-41084-FWF
Product Name QUICKPORT F WHITE MODULE
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Toggle Wall Plates, Thermosetting Standard Size Glossy Finish - 3012U - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermosetting
View Details
Light Switch Covers - 1691890 - RS Components, Ltd.
Specs
Opening / Devices One
Material Stainless steel
View Details
Combination Wallplates - 80707-W - Leviton Manufacturing
Specs
Type Toggle Switch Plate; Decora/GFCI
Opening / Devices Two
Material Thermoplastic Nylon
View Details