Hubbell Incorporated Standard Wall Plate NP226

Description
NYLON MATERIAL SMOOTH FINISH BROWN COLOR (2) TOGGLE SWITCH, (1) DECORATOR CONFIGURATION 3 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 6.5 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
Datasheet
Description
NYLON MATERIAL SMOOTH FINISH BROWN COLOR (2) TOGGLE SWITCH, (1) DECORATOR CONFIGURATION 3 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 6.5 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NP226 - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NP226
Standard Wall Plate NP226
NYLON MATERIAL SMOOTH FINISH BROWN COLOR (2) TOGGLE SWITCH, (1) DECORATOR CONFIGURATION 3 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 6.5 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
  • NYLON MATERIAL
  • SMOOTH FINISH
  • BROWN COLOR
  • (2) TOGGLE SWITCH, (1) DECORATOR CONFIGURATION
  • 3 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 6.5 INCH W X 4.63 INCH H X 0.25 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • NP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NP226
Product Name Standard Wall Plate
Type Despard Switch Plate; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194016 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - NP147 - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Blank Wall Plate
Opening / Devices Two
Material Nylon
View Details
Standard Wall Plate - SP21-W - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Type Cable TV Wall Plate; Phone Jack Wall Plate
Material Plastic
View Details