MilesTek Corporation QUICKPORT 1 PORT WALL PLATE WHITE LE-41080-1WP

Description
[LEVITON] QUICKPORT 1 PORT WALLPLATE WHITE - PART# LE-41080-1WP APPLICATION Field-configurable wallplates accept QuickPort snap-in modules to support multimedia applications with 1, 2, 3, 4 or 6 ports. Use where a one-piece, single-gang, economical flush-mount housing is desired. Five color choices, with color-matched screws. FEATURES Color-matched wallplate screws Five color choices: ivory, white, grey, black and almond Fits within minimum rectangular NEMA openings Compatible with all individual QuickPort modules Individual-port configurability allows specification flexibility Narrow module width allows high port density in a small area STANDARDS COMPLIANCE Meets or exceeds all applicable standards: UL Listed; CSA certified; complies with TIA/EIA-568-B. PHYSICAL SPECIFICATIONS Dimensions: 4.5"H x 2.75"W x .2"D (in-wall depth 1.2" w/connectors installed) Capacity: Available in 1-, 2-, 3-, 4- or 6-port versions Materials: High-impact, fire-retardant plastic rated UL 94V-0 Mounting: Color matched screws Revised 10/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
[LEVITON] QUICKPORT 1 PORT WALLPLATE WHITE - PART# LE-41080-1WP APPLICATION Field-configurable wallplates accept QuickPort snap-in modules to support multimedia applications with 1, 2, 3, 4 or 6 ports. Use where a one-piece, single-gang, economical flush-mount housing is desired. Five color choices, with color-matched screws. FEATURES Color-matched wallplate screws Five color choices: ivory, white, grey, black and almond Fits within minimum rectangular NEMA openings Compatible with all individual QuickPort modules Individual-port configurability allows specification flexibility Narrow module width allows high port density in a small area STANDARDS COMPLIANCE Meets or exceeds all applicable standards: UL Listed; CSA certified; complies with TIA/EIA-568-B. PHYSICAL SPECIFICATIONS Dimensions: 4.5"H x 2.75"W x .2"D (in-wall depth 1.2" w/connectors installed) Capacity: Available in 1-, 2-, 3-, 4- or 6-port versions Materials: High-impact, fire-retardant plastic rated UL 94V-0 Mounting: Color matched screws Revised 10/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
QUICKPORT 1 PORT WALL PLATE WHITE - LE-41080-1WP - MilesTek Corporation
Denton, TX, United States
QUICKPORT 1 PORT WALL PLATE WHITE
LE-41080-1WP
QUICKPORT 1 PORT WALL PLATE WHITE LE-41080-1WP
[LEVITON] QUICKPORT 1 PORT WALLPLATE WHITE - PART# LE-41080-1WP APPLICATION Field-configurable wallplates accept QuickPort snap-in modules to support multimedia applications with 1, 2, 3, 4 or 6 ports. Use where a one-piece, single-gang, economical flush-mount housing is desired. Five color choices, with color-matched screws. FEATURES Color-matched wallplate screws Five color choices: ivory, white, grey, black and almond Fits within minimum rectangular NEMA openings Compatible with all individual QuickPort modules Individual-port configurability allows specification flexibility Narrow module width allows high port density in a small area STANDARDS COMPLIANCE Meets or exceeds all applicable standards: UL Listed; CSA certified; complies with TIA/EIA-568-B. PHYSICAL SPECIFICATIONS Dimensions: 4.5"H x 2.75"W x .2"D (in-wall depth 1.2" w/connectors installed) Capacity: Available in 1-, 2-, 3-, 4- or 6-port versions Materials: High-impact, fire-retardant plastic rated UL 94V-0 Mounting: Color matched screws Revised 10/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

[LEVITON] QUICKPORT 1 PORT WALLPLATE WHITE - PART# LE-41080-1WP APPLICATION Field-configurable wallplates accept QuickPort snap-in modules to support multimedia applications with 1, 2, 3, 4 or 6 ports. Use where a one-piece, single-gang, economical flush-mount housing is desired. Five color choices, with color-matched screws. FEATURES

  • Color-matched wallplate screws
  • Five color choices: ivory, white, grey, black and almond
  • Fits within minimum rectangular NEMA openings
  • Compatible with all individual QuickPort modules
  • Individual-port configurability allows specification flexibility
  • Narrow module width allows high port density in a small area

STANDARDS COMPLIANCE Meets or exceeds all applicable standards: UL Listed; CSA certified; complies with TIA/EIA-568-B. PHYSICAL SPECIFICATIONS

  • Dimensions: 4.5"H x 2.75"W x .2"D (in-wall depth 1.2" w/connectors installed)
  • Capacity: Available in 1-, 2-, 3-, 4- or 6-port versions
  • Materials: High-impact, fire-retardant plastic rated UL 94V-0
  • Mounting: Color matched screws

Revised 10/09
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wallplates
Product Number LE-41080-1WP
Product Name QUICKPORT 1 PORT WALL PLATE WHITE
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3611940 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
Standard Wall Plate - NP126I - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Despard Switch Plate; Toggle Switch Plate
Opening / Devices Two
Material Nylon
View Details