MilesTek Corporation QUICKPORT 1 PORT WALLPLATE LIGHT ALMOND LE-41080-1TP

Description
[LEVITON] QUICKPORT 1 PORT WALLPLATE LIGHT ALMOND - PART# LE-41080-1TP APPLICATION Field-configurable wallplates accept QuickPort snap-in modules to support multimedia applications with 1, 2, 3, 4 or 6 ports. Use where a one-piece, single-gang, economical flush-mount housing is desired. Five color choices, with color-matched screws. FEATURES Color-matched wallplate screws Five color choices: ivory, white, grey, black and almond Fits within minimum rectangular NEMA openings Compatible with all individual QuickPort modules Individual-port configurability allows specification flexibility Narrow module width allows high port density in a small area STANDARDS COMPLIANCE Meets or exceeds all applicable standards: UL Listed; CSA certified; complies with TIA/EIA-568-B. PHYSICAL SPECIFICATIONS Dimensions: 4.5"H x 2.75"W x .2"D (in-wall depth 1.2" w/connectors installed) Capacity: Available in 1-, 2-, 3-, 4- or 6-port versions Materials: High-impact, fire-retardant plastic rated UL 94V-0 Mounting: Color matched screws Revised 10/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
[LEVITON] QUICKPORT 1 PORT WALLPLATE LIGHT ALMOND - PART# LE-41080-1TP APPLICATION Field-configurable wallplates accept QuickPort snap-in modules to support multimedia applications with 1, 2, 3, 4 or 6 ports. Use where a one-piece, single-gang, economical flush-mount housing is desired. Five color choices, with color-matched screws. FEATURES Color-matched wallplate screws Five color choices: ivory, white, grey, black and almond Fits within minimum rectangular NEMA openings Compatible with all individual QuickPort modules Individual-port configurability allows specification flexibility Narrow module width allows high port density in a small area STANDARDS COMPLIANCE Meets or exceeds all applicable standards: UL Listed; CSA certified; complies with TIA/EIA-568-B. PHYSICAL SPECIFICATIONS Dimensions: 4.5"H x 2.75"W x .2"D (in-wall depth 1.2" w/connectors installed) Capacity: Available in 1-, 2-, 3-, 4- or 6-port versions Materials: High-impact, fire-retardant plastic rated UL 94V-0 Mounting: Color matched screws Revised 10/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
QUICKPORT 1 PORT WALLPLATE LIGHT ALMOND - LE-41080-1TP - MilesTek Corporation
Denton, TX, United States
QUICKPORT 1 PORT WALLPLATE LIGHT ALMOND
LE-41080-1TP
QUICKPORT 1 PORT WALLPLATE LIGHT ALMOND LE-41080-1TP
[LEVITON] QUICKPORT 1 PORT WALLPLATE LIGHT ALMOND - PART# LE-41080-1TP APPLICATION Field-configurable wallplates accept QuickPort snap-in modules to support multimedia applications with 1, 2, 3, 4 or 6 ports. Use where a one-piece, single-gang, economical flush-mount housing is desired. Five color choices, with color-matched screws. FEATURES Color-matched wallplate screws Five color choices: ivory, white, grey, black and almond Fits within minimum rectangular NEMA openings Compatible with all individual QuickPort modules Individual-port configurability allows specification flexibility Narrow module width allows high port density in a small area STANDARDS COMPLIANCE Meets or exceeds all applicable standards: UL Listed; CSA certified; complies with TIA/EIA-568-B. PHYSICAL SPECIFICATIONS Dimensions: 4.5"H x 2.75"W x .2"D (in-wall depth 1.2" w/connectors installed) Capacity: Available in 1-, 2-, 3-, 4- or 6-port versions Materials: High-impact, fire-retardant plastic rated UL 94V-0 Mounting: Color matched screws Revised 10/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

[LEVITON] QUICKPORT 1 PORT WALLPLATE LIGHT ALMOND - PART# LE-41080-1TP APPLICATION Field-configurable wallplates accept QuickPort snap-in modules to support multimedia applications with 1, 2, 3, 4 or 6 ports. Use where a one-piece, single-gang, economical flush-mount housing is desired. Five color choices, with color-matched screws. FEATURES

  • Color-matched wallplate screws
  • Five color choices: ivory, white, grey, black and almond
  • Fits within minimum rectangular NEMA openings
  • Compatible with all individual QuickPort modules
  • Individual-port configurability allows specification flexibility
  • Narrow module width allows high port density in a small area

STANDARDS COMPLIANCE Meets or exceeds all applicable standards: UL Listed; CSA certified; complies with TIA/EIA-568-B. PHYSICAL SPECIFICATIONS

  • Dimensions: 4.5"H x 2.75"W x .2"D (in-wall depth 1.2" w/connectors installed)
  • Capacity: Available in 1-, 2-, 3-, 4- or 6-port versions
  • Materials: High-impact, fire-retardant plastic rated UL 94V-0
  • Mounting: Color matched screws

Revised 10/09
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wallplates
Product Number LE-41080-1TP
Product Name QUICKPORT 1 PORT WALLPLATE LIGHT ALMOND
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Toggle Wall Plates, Thermosetting Standard Size Glossy Finish - 3011U - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermosetting
View Details
Receptacle Wallplates - 4926 - Leviton Manufacturing
Leviton Manufacturing
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Die-Cast Zinc
View Details