MilesTek Corporation 3 GANG RECESSED CABLE PLATE WHITE DC-45-0003-WH

Description
3-GANG RECESSED CABLE PLATE, WHITE - Part # DC 45 0003 WH Use these new recessed low voltage cable plates to install low voltage cables behind your flat panel TV, your amplifier or other audio and video devices. These recessed low voltage cable plates are designed for use with Low Voltage / Data cables only. The plates are designed to be used with low voltage mounting plate brackets by any major manufacturer such as Caddy or Carlon. They can be installed upright or upside down; Install upside down when installing flat panel TVs. INSTRUCTIONS: Determine the location of your flat panel TV, amplifier or audio/video device. Cut a hole in the wall and install the low voltage mounting plate bracket. Then simply pull your low voltage cables through the mounted low voltage mounting plate bracket and then through the recessed low voltage cable plate. Insert the recessed low voltage cable plate into your mounted low voltage mounting plate and secure tightly with the cable plate screws. WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
3-GANG RECESSED CABLE PLATE, WHITE - Part # DC 45 0003 WH Use these new recessed low voltage cable plates to install low voltage cables behind your flat panel TV, your amplifier or other audio and video devices. These recessed low voltage cable plates are designed for use with Low Voltage / Data cables only. The plates are designed to be used with low voltage mounting plate brackets by any major manufacturer such as Caddy or Carlon. They can be installed upright or upside down; Install upside down when installing flat panel TVs. INSTRUCTIONS: Determine the location of your flat panel TV, amplifier or audio/video device. Cut a hole in the wall and install the low voltage mounting plate bracket. Then simply pull your low voltage cables through the mounted low voltage mounting plate bracket and then through the recessed low voltage cable plate. Insert the recessed low voltage cable plate into your mounted low voltage mounting plate and secure tightly with the cable plate screws. WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
3 GANG RECESSED CABLE PLATE WHITE - DC-45-0003-WH - MilesTek Corporation
Denton, TX, United States
3 GANG RECESSED CABLE PLATE WHITE
DC-45-0003-WH
3 GANG RECESSED CABLE PLATE WHITE DC-45-0003-WH
3-GANG RECESSED CABLE PLATE, WHITE - Part # DC 45 0003 WH Use these new recessed low voltage cable plates to install low voltage cables behind your flat panel TV, your amplifier or other audio and video devices. These recessed low voltage cable plates are designed for use with Low Voltage / Data cables only. The plates are designed to be used with low voltage mounting plate brackets by any major manufacturer such as Caddy or Carlon. They can be installed upright or upside down; Install upside down when installing flat panel TVs. INSTRUCTIONS: Determine the location of your flat panel TV, amplifier or audio/video device. Cut a hole in the wall and install the low voltage mounting plate bracket. Then simply pull your low voltage cables through the mounted low voltage mounting plate bracket and then through the recessed low voltage cable plate. Insert the recessed low voltage cable plate into your mounted low voltage mounting plate and secure tightly with the cable plate screws. WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

3-GANG RECESSED CABLE PLATE, WHITE - Part # DC 45 0003 WH Use these new recessed low voltage cable plates to install low voltage cables behind your flat panel TV, your amplifier or other audio and video devices. These recessed low voltage cable plates are designed for use with Low Voltage / Data cables only. The plates are designed to be used with low voltage mounting plate brackets by any major manufacturer such as Caddy or Carlon. They can be installed upright or upside down; Install upside down when installing flat panel TVs. INSTRUCTIONS: Determine the location of your flat panel TV, amplifier or audio/video device. Cut a hole in the wall and install the low voltage mounting plate bracket. Then simply pull your low voltage cables through the mounted low voltage mounting plate bracket and then through the recessed low voltage cable plate. Insert the recessed low voltage cable plate into your mounted low voltage mounting plate and secure tightly with the cable plate screws.
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wallplates
Product Number DC-45-0003-WH
Product Name 3 GANG RECESSED CABLE PLATE WHITE
Unlock Full Specs
to access all available technical data

Similar Products

MILESTEK KEYSTONE CAT6 RJ45 110 JACK BLACK - 60-15624 - MilesTek Corporation
Specs
Type Data Jack Wall Plate
View Details
2-Port Gray Single-Gang Keystone Wallplate - WP461 - Black Box
Specs
Type Data Jack Wall Plate
Opening / Devices Two
View Details