MilesTek Corporation TEE COVER 1" BEND 1 1/4" OFFICE WHITE 60-20358

Description
Tee Cover 1" min. bend radius 1-1/4" A component of the Surface Raceway Systems. Office White.
Description
Tee Cover 1" min. bend radius 1-1/4" A component of the Surface Raceway Systems. Office White.

Suppliers

Company
Product
Description
Supplier Links
TEE COVER 1
Denton, TX, United States
TEE COVER 1" BEND 1 1/4" OFFICE WHITE
60-20358
TEE COVER 1" BEND 1 1/4" OFFICE WHITE 60-20358
Tee Cover 1" min. bend radius 1-1/4" A component of the Surface Raceway Systems. Office White.

Tee Cover 1" min. bend radius 1-1/4" A component of the Surface Raceway Systems. Office White.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wireways
Product Number 60-20358
Product Name TEE COVER 1" BEND 1 1/4" OFFICE WHITE
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1485E12 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 8"x8"
Material Steel
Straight Section Length 12"; Other Length; (12 in)
View Details
Wiring Gutter/Trough - A141472RT - Pentair, Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 72"
View Details
Wiring Gutter/Trough - 1100 DAL060604 - EXM Manufacturing Ltd.
Specs
Style Wiring Trough
Nominal Cross Section 4"x4"
Material Other Material; (12 GAUGE ALUMINUM)
View Details