MilesTek Corporation END CAP 3/4" IVORY 60-20133

Description
[HELLRMN TYTN] End Cap 3/4" Ivory - 60-20133 HellermannTyton's low voltage raceway (TSR) is designed to aesthetically organize and route communications wires including high speed UTP cable and fiber optic cable from the telecommunications room to the work area. Features: End cap - 3/4" Manufactured from UL94V-0 rated PVC material Available in office white, white and ivory
Description
[HELLRMN TYTN] End Cap 3/4" Ivory - 60-20133 HellermannTyton's low voltage raceway (TSR) is designed to aesthetically organize and route communications wires including high speed UTP cable and fiber optic cable from the telecommunications room to the work area. Features: End cap - 3/4" Manufactured from UL94V-0 rated PVC material Available in office white, white and ivory

Suppliers

Company
Product
Description
Supplier Links
END CAP 3/4
Denton, TX, United States
END CAP 3/4" IVORY
60-20133
END CAP 3/4" IVORY 60-20133
[HELLRMN TYTN] End Cap 3/4" Ivory - 60-20133 HellermannTyton's low voltage raceway (TSR) is designed to aesthetically organize and route communications wires including high speed UTP cable and fiber optic cable from the telecommunications room to the work area. Features: End cap - 3/4" Manufactured from UL94V-0 rated PVC material Available in office white, white and ivory

[HELLRMN TYTN] End Cap 3/4" Ivory - 60-20133 HellermannTyton's low voltage raceway (TSR) is designed to aesthetically organize and route communications wires including high speed UTP cable and fiber optic cable from the telecommunications room to the work area.

    Features:
  • End cap - 3/4"
  • Manufactured from UL94V-0 rated PVC material
  • Available in office white, white and ivory
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wireways
Product Number 60-20133
Product Name END CAP 3/4" IVORY
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Commercial - Splitter Trough - CN4ST373SS - Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel; Stainless Steel
Straight Section Length Other Length; (5 in)
View Details
Wireway Straight Section - HS12126NK - Wiegmann
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 72"
View Details
Wiring Gutter/Trough - FT6648 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 48"
View Details