MilesTek Corporation INTERNAL COVER 1" BEND 3/4" OFFICE WHITE 60-20339

Description
Internal Cover 1" min. bend radius 3/4" A component of the Surface Raceway Systems. Office White.
Description
Internal Cover 1" min. bend radius 3/4" A component of the Surface Raceway Systems. Office White.

Suppliers

Company
Product
Description
Supplier Links
INTERNAL COVER 1
Denton, TX, United States
INTERNAL COVER 1" BEND 3/4" OFFICE WHITE
60-20339
INTERNAL COVER 1" BEND 3/4" OFFICE WHITE 60-20339
Internal Cover 1" min. bend radius 3/4" A component of the Surface Raceway Systems. Office White.

Internal Cover 1" min. bend radius 3/4" A component of the Surface Raceway Systems. Office White.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wireways
Product Number 60-20339
Product Name INTERNAL COVER 1" BEND 3/4" OFFICE WHITE
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Commercial - Splitter Trough - CN4ST373SS - Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel; Stainless Steel
Straight Section Length Other Length; (5 in)
View Details
Overfloor Raceway OFR Series -  - Legrand
Specs
Style Wiring Trough
Material Steel
View Details
Wireway Straight Section - F1010T148GV - Pentair, Inc.
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 48"
View Details