Wiegmann Wireway Elbow LJWL456A

Description
TOP OPENING TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH NEMA 12 ENCLOSURE HINGED COVER TYPE 45 DEG BEND ANGLE LAY IN WIREWAY TYPE WIEGMANN. BRAND HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN LJWL MODEL
Datasheet
Description
TOP OPENING TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH NEMA 12 ENCLOSURE HINGED COVER TYPE 45 DEG BEND ANGLE LAY IN WIREWAY TYPE WIEGMANN. BRAND HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN LJWL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Elbow - LJWL456A - Wiegmann
Freeburg, IL, USA
Wireway Elbow
LJWL456A
Wireway Elbow LJWL456A
TOP OPENING TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH NEMA 12 ENCLOSURE HINGED COVER TYPE 45 DEG BEND ANGLE LAY IN WIREWAY TYPE WIEGMANN. BRAND HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN LJWL MODEL
  • TOP OPENING TYPE
  • 14 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH
  • 6 INCH
  • 6 WIDTH IN INCH
  • 6 INCH
  • 6 HEIGHT IN INCH
  • NEMA 12 ENCLOSURE
  • HINGED COVER TYPE
  • 45 DEG BEND ANGLE
  • LAY IN WIREWAY TYPE
  • WIEGMANN. BRAND
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • LJWL MODEL
Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Wireways
Product Number LJWL456A
Product Name Wireway Elbow
Style Lay-In Wireway; Wiring Trough
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Commercial - Splitter Trough - CN4ST3403 - Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel; Stainless Steel
Straight Section Length Other Length; (7 in)
View Details
Wireway Elbow - F66T3R30SE - Pentair, Inc.
Specs
Style Lay-In Wireway
Material Steel
Cover Style Hinged
View Details
Raceway S4000 Series -  - Legrand
Specs
Style Lay-In Wireway
Material Stainless Steel
Cover Style Snap-on
View Details
Wireway Straight Section - LJW24 - Wiegmann
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 48"
View Details