MilesTek Corporation TEE COVER 1" BEND 1 3/4" IVORY 60-20159

Description
Tee Cover 1" min. bend radius 1-3/4" A component of the Surface Raceway Systems. Ivory.
Description
Tee Cover 1" min. bend radius 1-3/4" A component of the Surface Raceway Systems. Ivory.

Suppliers

Company
Product
Description
Supplier Links
TEE COVER 1
Denton, TX, United States
TEE COVER 1" BEND 1 3/4" IVORY
60-20159
TEE COVER 1" BEND 1 3/4" IVORY 60-20159
Tee Cover 1" min. bend radius 1-3/4" A component of the Surface Raceway Systems. Ivory.

Tee Cover 1" min. bend radius 1-3/4" A component of the Surface Raceway Systems. Ivory.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wireways
Product Number 60-20159
Product Name TEE COVER 1" BEND 1 3/4" IVORY
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1487DS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Lay-In Wireway
Material Steel
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details
Wireway Straight Section - F22W12 - Pentair, Inc.
Specs
Style Feed Through Wireway
Material Steel
Straight Section Length 12"
View Details
Wiring Gutter/Trough - FT6648 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 48"
View Details