MilesTek Corporation TEE COVER 1" BEND 3/4" WHITE 60-20257

Description
[HELLRMN TYTN] Tee Cover 1" Bend 3/4" White - 60-20257 This low voltage raceway (TSR) is designed to aesthetically organize and route communications wires including high speed UTP cable and fiber optic cable from the telecommunications room to the work area. Features: 1" bend radius tee cover - 3/4" Fittings incorporate a minimum 1" bend radius per TIA/EIA 568-B and 569-A standards which help ensure consistant data transmission performance of Category 5, 5e and 6 communication systems Manufactured from UL94V-0 rated PVC material Available in office white, white and ivory
Description
[HELLRMN TYTN] Tee Cover 1" Bend 3/4" White - 60-20257 This low voltage raceway (TSR) is designed to aesthetically organize and route communications wires including high speed UTP cable and fiber optic cable from the telecommunications room to the work area. Features: 1" bend radius tee cover - 3/4" Fittings incorporate a minimum 1" bend radius per TIA/EIA 568-B and 569-A standards which help ensure consistant data transmission performance of Category 5, 5e and 6 communication systems Manufactured from UL94V-0 rated PVC material Available in office white, white and ivory

Suppliers

Company
Product
Description
Supplier Links
TEE COVER 1
Denton, TX, United States
TEE COVER 1" BEND 3/4" WHITE
60-20257
TEE COVER 1" BEND 3/4" WHITE 60-20257
[HELLRMN TYTN] Tee Cover 1" Bend 3/4" White - 60-20257 This low voltage raceway (TSR) is designed to aesthetically organize and route communications wires including high speed UTP cable and fiber optic cable from the telecommunications room to the work area. Features: 1" bend radius tee cover - 3/4" Fittings incorporate a minimum 1" bend radius per TIA/EIA 568-B and 569-A standards which help ensure consistant data transmission performance of Category 5, 5e and 6 communication systems Manufactured from UL94V-0 rated PVC material Available in office white, white and ivory

[HELLRMN TYTN] Tee Cover 1" Bend 3/4" White - 60-20257 This low voltage raceway (TSR) is designed to aesthetically organize and route communications wires including high speed UTP cable and fiber optic cable from the telecommunications room to the work area.

    Features:
  • 1" bend radius tee cover - 3/4"
  • Fittings incorporate a minimum 1" bend radius per TIA/EIA 568-B and 569-A standards which help ensure consistant data transmission performance of Category 5, 5e and 6 communication systems
  • Manufactured from UL94V-0 rated PVC material
  • Available in office white, white and ivory
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wireways
Product Number 60-20257
Product Name TEE COVER 1" BEND 3/4" WHITE
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1485CV2 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 4"x4"
Material Steel
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details
Uniduct Series 2700/2800/2900 -  - Legrand
Specs
Style Feed Through Wireway
Material PVC
Cover Style Hinged
View Details