Wiegmann Wireway Straight Section SSJW43

Description
" FEED-THROUGH TYPE 14 GAUGE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH 36 INCH 4 INCH 4 INCH UL 870, CSA APPROVAL NEMA 4X/12 ENCLOSURE HINGED, SCREW CLAMP COVER TYPE NO KNOCKOUT(S) END FLANGE MATERIAL 10 GAUGE 304 STAINLESS STEEL SSJW MODEL "
Datasheet
Description
" FEED-THROUGH TYPE 14 GAUGE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH 36 INCH 4 INCH 4 INCH UL 870, CSA APPROVAL NEMA 4X/12 ENCLOSURE HINGED, SCREW CLAMP COVER TYPE NO KNOCKOUT(S) END FLANGE MATERIAL 10 GAUGE 304 STAINLESS STEEL SSJW MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Straight Section - SSJW43 - Wiegmann
Freeburg, IL, USA
Wireway Straight Section
SSJW43
Wireway Straight Section SSJW43
" FEED-THROUGH TYPE 14 GAUGE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH 36 INCH 4 INCH 4 INCH UL 870, CSA APPROVAL NEMA 4X/12 ENCLOSURE HINGED, SCREW CLAMP COVER TYPE NO KNOCKOUT(S) END FLANGE MATERIAL 10 GAUGE 304 STAINLESS STEEL SSJW MODEL "

"

  • FEED-THROUGH TYPE
  • 14 GAUGE 304 STAINLESS STEEL MATERIAL
  • SMOOTH GRAINED FINISH
  • 36 INCH
  • 4 INCH
  • 4 INCH
  • UL 870, CSA APPROVAL
  • NEMA 4X/12 ENCLOSURE
  • HINGED, SCREW CLAMP COVER TYPE
  • NO KNOCKOUT(S)
  • END FLANGE MATERIAL 10 GAUGE 304 STAINLESS STEEL
  • SSJW MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Wireways
Product Number SSJW43
Product Name Wireway Straight Section
Style Feed Through Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1485CY - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 4"x4"
Material Steel
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details
Raceway Access 5000 Series -  - Legrand
Specs
Style Lay-In Wireway
Material PVC
Cover Style Snap-on
View Details
Wireway Straight Section - S6672NK - Wiegmann
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 72"
View Details