MilesTek Corporation MIDDLE ATLANTIC WIRE MANAGEMENT PNL 3.5" 5 RINS MILESTEK PART 50-70375 HCM-2D

Description
MIDDLE ATLANTIC Wire Management Panel - MILESTEK PART #50-70375 Wire Management Panel 19"x 3.5". Horizontal wire management 19" panel made of 16-gauge steel. Finished in durable black powder coat. SPECIFICATIONS: Cabling area: 7.5" sq. Recommended fill rate: 50% CAT5e cable area: 0.03" sq. # of CAT5e cables: 120 2 rack spaces
Description
MIDDLE ATLANTIC Wire Management Panel - MILESTEK PART #50-70375 Wire Management Panel 19"x 3.5". Horizontal wire management 19" panel made of 16-gauge steel. Finished in durable black powder coat. SPECIFICATIONS: Cabling area: 7.5" sq. Recommended fill rate: 50% CAT5e cable area: 0.03" sq. # of CAT5e cables: 120 2 rack spaces

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC WIRE MANAGEMENT PNL 3.5
Denton, TX, United States
MIDDLE ATLANTIC WIRE MANAGEMENT PNL 3.5" 5 RINS MILESTEK PART 50-70375
HCM-2D
MIDDLE ATLANTIC WIRE MANAGEMENT PNL 3.5" 5 RINS MILESTEK PART 50-70375 HCM-2D
MIDDLE ATLANTIC Wire Management Panel - MILESTEK PART #50-70375 Wire Management Panel 19"x 3.5". Horizontal wire management 19" panel made of 16-gauge steel. Finished in durable black powder coat. SPECIFICATIONS: Cabling area: 7.5" sq. Recommended fill rate: 50% CAT5e cable area: 0.03" sq. # of CAT5e cables: 120 2 rack spaces

MIDDLE ATLANTIC Wire Management Panel - MILESTEK PART #50-70375 Wire Management Panel 19"x 3.5". Horizontal wire management 19" panel made of 16-gauge steel. Finished in durable black powder coat.

    SPECIFICATIONS:
  • Cabling area: 7.5" sq.
  • Recommended fill rate: 50%
  • CAT5e cable area: 0.03"
  • sq. # of CAT5e cables: 120
  • 2 rack spaces
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wireways
Product Number HCM-2D
Product Name MIDDLE ATLANTIC WIRE MANAGEMENT PNL 3.5" 5 RINS MILESTEK PART 50-70375
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - C3RWT1260G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Material Steel
Straight Section Length 60"; Other Length; (60 in)
View Details
Wireway Straight Section - F44W48FG - Pentair, Inc.
Specs
Style Feed Through Wireway
Material Fiberglass
Straight Section Length 48"
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details