MilesTek Corporation ELBOW COVER 1" BEND 1 3/4" WHITE 60-20253

Description
[HELLRMN TYTN] Elbow Cover 1" Bend 1-3/4" White - 60-20253 HellermannTyton's low voltage raceway (TSR) is designed to aesthetically organize and route communications wires including high speed UTP cable and fiber optic cable from the telecommunications room to the work area. Features: 1" bend radius elbow cover - 1-3/4" Fittings incorporate a minimum 1" bend radius per TIA/EIA 568-B and 569-A standards which help ensure consistant data transmission performance of Category 5, 5e and 6 communication systems Manufactured from UL94V-0 rated PVC material Available in office white, white and ivory
Description
[HELLRMN TYTN] Elbow Cover 1" Bend 1-3/4" White - 60-20253 HellermannTyton's low voltage raceway (TSR) is designed to aesthetically organize and route communications wires including high speed UTP cable and fiber optic cable from the telecommunications room to the work area. Features: 1" bend radius elbow cover - 1-3/4" Fittings incorporate a minimum 1" bend radius per TIA/EIA 568-B and 569-A standards which help ensure consistant data transmission performance of Category 5, 5e and 6 communication systems Manufactured from UL94V-0 rated PVC material Available in office white, white and ivory

Suppliers

Company
Product
Description
Supplier Links
ELBOW COVER 1
Denton, TX, United States
ELBOW COVER 1" BEND 1 3/4" WHITE
60-20253
ELBOW COVER 1" BEND 1 3/4" WHITE 60-20253
[HELLRMN TYTN] Elbow Cover 1" Bend 1-3/4" White - 60-20253 HellermannTyton's low voltage raceway (TSR) is designed to aesthetically organize and route communications wires including high speed UTP cable and fiber optic cable from the telecommunications room to the work area. Features: 1" bend radius elbow cover - 1-3/4" Fittings incorporate a minimum 1" bend radius per TIA/EIA 568-B and 569-A standards which help ensure consistant data transmission performance of Category 5, 5e and 6 communication systems Manufactured from UL94V-0 rated PVC material Available in office white, white and ivory

[HELLRMN TYTN] Elbow Cover 1" Bend 1-3/4" White - 60-20253 HellermannTyton's low voltage raceway (TSR) is designed to aesthetically organize and route communications wires including high speed UTP cable and fiber optic cable from the telecommunications room to the work area.

    Features:
  • 1" bend radius elbow cover - 1-3/4"
  • Fittings incorporate a minimum 1" bend radius per TIA/EIA 568-B and 569-A standards which help ensure consistant data transmission performance of Category 5, 5e and 6 communication systems
  • Manufactured from UL94V-0 rated PVC material
  • Available in office white, white and ivory
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wireways
Product Number 60-20253
Product Name ELBOW COVER 1" BEND 1 3/4" WHITE
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1486C24SS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel; Stainless Steel
Straight Section Length 24"; Other Length; (24 in)
View Details
Wireway Straight Section - F44T172GVWK - Pentair, Inc.
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 72"
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details