MilesTek Corporation RACEWAY 3/4" X 8 FT IVORY 20/BOX 60-20122

Description
[HELLRMN TYTN] Raceway 3/4" X 8FT Ivory 20/Box - 60-20122 HellermannTyton's low voltage raceway (TSR) is designed to aesthetically organize and route communications wires including high speed UTP cable and fiber optic cable from the telecommunications room to the work area. Features: 3/4"(w) x 1/2"(h) x 8'(l) For wire fill capacity, see downloads Tamper resistant, the cover's self-locking, hidden positive latch permits quick re-entry as well as providing a secure installation of premise wire Flexible hinge allows the raceway to endure numerous openings without creating discoloration or stress cracking Manufactured from UL 94V-0 rated PVC material Rubber-based foam tape adhesive with high ultimate bond strength conforms to any surface Available in office white, white and ivory
Description
[HELLRMN TYTN] Raceway 3/4" X 8FT Ivory 20/Box - 60-20122 HellermannTyton's low voltage raceway (TSR) is designed to aesthetically organize and route communications wires including high speed UTP cable and fiber optic cable from the telecommunications room to the work area. Features: 3/4"(w) x 1/2"(h) x 8'(l) For wire fill capacity, see downloads Tamper resistant, the cover's self-locking, hidden positive latch permits quick re-entry as well as providing a secure installation of premise wire Flexible hinge allows the raceway to endure numerous openings without creating discoloration or stress cracking Manufactured from UL 94V-0 rated PVC material Rubber-based foam tape adhesive with high ultimate bond strength conforms to any surface Available in office white, white and ivory

Suppliers

Company
Product
Description
Supplier Links
RACEWAY 3/4
Denton, TX, United States
RACEWAY 3/4" X 8 FT IVORY 20/BOX
60-20122
RACEWAY 3/4" X 8 FT IVORY 20/BOX 60-20122
[HELLRMN TYTN] Raceway 3/4" X 8FT Ivory 20/Box - 60-20122 HellermannTyton's low voltage raceway (TSR) is designed to aesthetically organize and route communications wires including high speed UTP cable and fiber optic cable from the telecommunications room to the work area. Features: 3/4"(w) x 1/2"(h) x 8'(l) For wire fill capacity, see downloads Tamper resistant, the cover's self-locking, hidden positive latch permits quick re-entry as well as providing a secure installation of premise wire Flexible hinge allows the raceway to endure numerous openings without creating discoloration or stress cracking Manufactured from UL 94V-0 rated PVC material Rubber-based foam tape adhesive with high ultimate bond strength conforms to any surface Available in office white, white and ivory

[HELLRMN TYTN] Raceway 3/4" X 8FT Ivory 20/Box - 60-20122 HellermannTyton's low voltage raceway (TSR) is designed to aesthetically organize and route communications wires including high speed UTP cable and fiber optic cable from the telecommunications room to the work area.

    Features:
  • 3/4"(w) x 1/2"(h) x 8'(l)
  • For wire fill capacity, see downloads
  • Tamper resistant, the cover's self-locking, hidden positive latch permits quick re-entry as well as providing a secure installation of premise wire
  • Flexible hinge allows the raceway to endure numerous openings without creating discoloration or stress cracking
  • Manufactured from UL 94V-0 rated PVC material
  • Rubber-based foam tape adhesive with high ultimate bond strength conforms to any surface
  • Available in office white, white and ivory
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wireways
Product Number 60-20122
Product Name RACEWAY 3/4" X 8 FT IVORY 20/BOX
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1487CTSS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 4"x4"
View Details
Wiring Gutter/Trough - A121236RT - Pentair, Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 36"
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details