EXM Manufacturing Ltd. Wireway Straight Section 1100 SS2024SCN

Description
LAY IN TYPE CODE GAUGE STEEL MATERIAL ELECTROSTATICALLY APPLIED ANSI/ASA 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED BASE FINISH 24 INCH 24 LENGTH IN INCH 2 1/2 INCH 2.5 WIDTH IN INCH 2 1/2 INCH 2.5 HEIGHT IN INCH 2 LENGTH IN FT CSA APPROVAL NEMA 1, IP20 ENCLOSURE NO KNOCKOUT(S) EUROBEX[R] BRAND HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN 1100 MODEL
Datasheet
Description
LAY IN TYPE CODE GAUGE STEEL MATERIAL ELECTROSTATICALLY APPLIED ANSI/ASA 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED BASE FINISH 24 INCH 24 LENGTH IN INCH 2 1/2 INCH 2.5 WIDTH IN INCH 2 1/2 INCH 2.5 HEIGHT IN INCH 2 LENGTH IN FT CSA APPROVAL NEMA 1, IP20 ENCLOSURE NO KNOCKOUT(S) EUROBEX[R] BRAND HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN 1100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Straight Section - 1100 SS2024SCN - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Wireway Straight Section
1100 SS2024SCN
Wireway Straight Section 1100 SS2024SCN
LAY IN TYPE CODE GAUGE STEEL MATERIAL ELECTROSTATICALLY APPLIED ANSI/ASA 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED BASE FINISH 24 INCH 24 LENGTH IN INCH 2 1/2 INCH 2.5 WIDTH IN INCH 2 1/2 INCH 2.5 HEIGHT IN INCH 2 LENGTH IN FT CSA APPROVAL NEMA 1, IP20 ENCLOSURE NO KNOCKOUT(S) EUROBEX[R] BRAND HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN 1100 MODEL
  • LAY IN TYPE
  • CODE GAUGE STEEL MATERIAL
  • ELECTROSTATICALLY APPLIED ANSI/ASA 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED BASE FINISH
  • 24 INCH
  • 24 LENGTH IN INCH
  • 2 1/2 INCH
  • 2.5 WIDTH IN INCH
  • 2 1/2 INCH
  • 2.5 HEIGHT IN INCH
  • 2 LENGTH IN FT
  • CSA APPROVAL
  • NEMA 1, IP20 ENCLOSURE
  • NO KNOCKOUT(S)
  • EUROBEX[R] BRAND
  • HEIGHT IN INCH - UOM IN
  • LENGTH IN FT - UOM FT
  • LENGTH IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • 1100 MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Wireways
Product Number 1100 SS2024SCN
Product Name Wireway Straight Section
Style Feed Through Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Commercial - Splitter Trough - CN4ST3403 - Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel; Stainless Steel
Straight Section Length Other Length; (7 in)
View Details
Wiring Gutter/Trough - 1100 DAL080806 - EXM Manufacturing Ltd.
Specs
Style Wiring Trough
Nominal Cross Section 6"x6"
Material Other Material; (12 GAUGE ALUMINUM)
View Details
Wiring Gutter/Trough - F101048RTGV - Pentair, Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 72"
View Details