MilesTek Corporation ELBOW COVER 1" BEND 1 1/4" OFFICE WHITE 60-20352

Description
Elbow Cover 1" min. bend radius 1-1/4" A component of the Surface Raceway Systems. Office White.
Description
Elbow Cover 1" min. bend radius 1-1/4" A component of the Surface Raceway Systems. Office White.

Suppliers

Company
Product
Description
Supplier Links
ELBOW COVER 1
Denton, TX, United States
ELBOW COVER 1" BEND 1 1/4" OFFICE WHITE
60-20352
ELBOW COVER 1" BEND 1 1/4" OFFICE WHITE 60-20352
Elbow Cover 1" min. bend radius 1-1/4" A component of the Surface Raceway Systems. Office White.

Elbow Cover 1" min. bend radius 1-1/4" A component of the Surface Raceway Systems. Office White.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wireways
Product Number 60-20352
Product Name ELBOW COVER 1" BEND 1 1/4" OFFICE WHITE
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - C3RWT1284 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length Other Length; (84 in)
View Details
Wiring Gutter/Trough - F121224RTGV - Pentair, Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 24"
View Details
Wiring Gutter/Trough - 1100 DAL121204 - EXM Manufacturing Ltd.
Specs
Style Wiring Trough
Nominal Cross Section 4"x4"
Material Other Material; (12 GAUGE ALUMINUM)
View Details