Wiegmann Wireway Straight Section HS12126NK

Description
LAY-IN TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 72 INCH 12 INCH 12 INCH CSA APPROVAL NEMA 1 ENCLOSURE COMBINATION HINGED/SCREW COVER TYPE NO KNOCKOUT(S) HS MODEL
Datasheet
Description
LAY-IN TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 72 INCH 12 INCH 12 INCH CSA APPROVAL NEMA 1 ENCLOSURE COMBINATION HINGED/SCREW COVER TYPE NO KNOCKOUT(S) HS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Straight Section - HS12126NK - Wiegmann
Freeburg, IL, USA
Wireway Straight Section
HS12126NK
Wireway Straight Section HS12126NK
LAY-IN TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 72 INCH 12 INCH 12 INCH CSA APPROVAL NEMA 1 ENCLOSURE COMBINATION HINGED/SCREW COVER TYPE NO KNOCKOUT(S) HS MODEL
  • LAY-IN TYPE
  • 14 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • 72 INCH
  • 12 INCH
  • 12 INCH
  • CSA APPROVAL
  • NEMA 1 ENCLOSURE
  • COMBINATION HINGED/SCREW COVER TYPE
  • NO KNOCKOUT(S)
  • HS MODEL
Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Wireways
Product Number HS12126NK
Product Name Wireway Straight Section
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1487BM2 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 2.5"x2.5"
Material Steel
View Details
Wireway Straight Section - HS445 - Wiegmann
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 60"
View Details
Wiring Gutter/Trough - FT6660 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 60"
View Details