Hubbell Incorporated Standard Wall Plate NP1226W

Description
NYLON MATERIAL SMOOTH FINISH WHITE COLOR (1) DECORATOR, (1) TELEPHONE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.69 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
Datasheet
Description
NYLON MATERIAL SMOOTH FINISH WHITE COLOR (1) DECORATOR, (1) TELEPHONE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.69 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NP1226W - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NP1226W
Standard Wall Plate NP1226W
NYLON MATERIAL SMOOTH FINISH WHITE COLOR (1) DECORATOR, (1) TELEPHONE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.69 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
  • NYLON MATERIAL
  • SMOOTH FINISH
  • WHITE COLOR
  • (1) DECORATOR, (1) TELEPHONE CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 4.69 INCH W X 4.63 INCH H X 0.25 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • NP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NP1226W
Product Name Standard Wall Plate
Type Despard Switch Plate; Phone Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Duplex Wall Plates, Thermoplastic Standard Size Glossy Finish - 3021 - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 1691899 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Stainless steel
View Details
Standard Wall Plate - 2400W - Hubbell Incorporated
Hubbell Incorporated
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
View Details
Standard Wall Plate - K2 - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Material Plastic
View Details