MilesTek Corporation MILESTEK KEYSTONE F TYPE JACK WHITE 60-10191

Description
MILESTEK KEYSTONE F TYPE JACK WHITE - PART# 60-10191 MilesTek's Voice/data/video connectivity for workstation cabling termination on coaxial cable. FEATURES: Voice/data/video coaxial pass through. Connection adapter is for cables that have male connectors already installed on cables. Screw-on front and rear connections using Coax plugs for easy termination. Check clearance behind proposed location of bulkhead module to ensure space for proper bend-radius of cabling. Applications include TV, VCR, DVD, satellite, home theater, High-Speed Internet. WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
MILESTEK KEYSTONE F TYPE JACK WHITE - PART# 60-10191 MilesTek's Voice/data/video connectivity for workstation cabling termination on coaxial cable. FEATURES: Voice/data/video coaxial pass through. Connection adapter is for cables that have male connectors already installed on cables. Screw-on front and rear connections using Coax plugs for easy termination. Check clearance behind proposed location of bulkhead module to ensure space for proper bend-radius of cabling. Applications include TV, VCR, DVD, satellite, home theater, High-Speed Internet. WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
MILESTEK KEYSTONE F TYPE JACK WHITE - 60-10191 - MilesTek Corporation
Denton, TX, United States
MILESTEK KEYSTONE F TYPE JACK WHITE
60-10191
MILESTEK KEYSTONE F TYPE JACK WHITE 60-10191
MILESTEK KEYSTONE F TYPE JACK WHITE - PART# 60-10191 MilesTek's Voice/data/video connectivity for workstation cabling termination on coaxial cable. FEATURES: Voice/data/video coaxial pass through. Connection adapter is for cables that have male connectors already installed on cables. Screw-on front and rear connections using Coax plugs for easy termination. Check clearance behind proposed location of bulkhead module to ensure space for proper bend-radius of cabling. Applications include TV, VCR, DVD, satellite, home theater, High-Speed Internet. WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

MILESTEK KEYSTONE F TYPE JACK WHITE - PART# 60-10191 MilesTek's Voice/data/video connectivity for workstation cabling termination on coaxial cable.

    FEATURES:
  • Voice/data/video coaxial pass through.
  • Connection adapter is for cables that have male connectors already installed on cables.
  • Screw-on front and rear connections using Coax plugs for easy termination.
  • Check clearance behind proposed location of bulkhead module to ensure space for proper bend-radius of cabling.
  • Applications include TV, VCR, DVD, satellite, home theater, High-Speed Internet.

WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wallplates
Product Number 60-10191
Product Name MILESTEK KEYSTONE F TYPE JACK WHITE
Type Data Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684286 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Plastic; Plastic
View Details
1-Gang Blank Wall Plates, Metal Medium Size Glossy Finish - 41MFR - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Metal
View Details
Standard Wall Plate - 5555W - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Despard Switch Plate
Opening / Devices Four
View Details