MilesTek Corporation MILESTEK KEYSTONE CAT5E RJ45 110 JACK IVORY 60-06524

Description
MILESTEK KEYSTONE CAT5E RJ45 110 JACK IVORY - PART# 60-06524 The keystone jacks are individually terminated using 110 Insulation Displacement Connectors (IDC) with punch down cap for quick installation. User instructions and basic wiring layouts for standard configuration are included. The Keystone Jacks come with T568A or T568B wiring and comply fully with TIA/EIA-568-B.2-1 specifications for Insertion loss (Attenuation), Near-end crosstalk (NEXT) loss, Return loss, and Far-end crosstalk (FEXT) loss for any pair combination up to 250 MHz. Features Premium Grade Category 5E RJ45 IDC 110 Keystone Jacks for cable termination Configured with both 568A and 568B wiring schemes to work with all installations Unique strain relief design secures cable terminations Revised 9/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
MILESTEK KEYSTONE CAT5E RJ45 110 JACK IVORY - PART# 60-06524 The keystone jacks are individually terminated using 110 Insulation Displacement Connectors (IDC) with punch down cap for quick installation. User instructions and basic wiring layouts for standard configuration are included. The Keystone Jacks come with T568A or T568B wiring and comply fully with TIA/EIA-568-B.2-1 specifications for Insertion loss (Attenuation), Near-end crosstalk (NEXT) loss, Return loss, and Far-end crosstalk (FEXT) loss for any pair combination up to 250 MHz. Features Premium Grade Category 5E RJ45 IDC 110 Keystone Jacks for cable termination Configured with both 568A and 568B wiring schemes to work with all installations Unique strain relief design secures cable terminations Revised 9/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
MILESTEK KEYSTONE CAT5E RJ45 110 JACK IVORY - 60-06524 - MilesTek Corporation
Denton, TX, United States
MILESTEK KEYSTONE CAT5E RJ45 110 JACK IVORY
60-06524
MILESTEK KEYSTONE CAT5E RJ45 110 JACK IVORY 60-06524
MILESTEK KEYSTONE CAT5E RJ45 110 JACK IVORY - PART# 60-06524 The keystone jacks are individually terminated using 110 Insulation Displacement Connectors (IDC) with punch down cap for quick installation. User instructions and basic wiring layouts for standard configuration are included. The Keystone Jacks come with T568A or T568B wiring and comply fully with TIA/EIA-568-B.2-1 specifications for Insertion loss (Attenuation), Near-end crosstalk (NEXT) loss, Return loss, and Far-end crosstalk (FEXT) loss for any pair combination up to 250 MHz. Features Premium Grade Category 5E RJ45 IDC 110 Keystone Jacks for cable termination Configured with both 568A and 568B wiring schemes to work with all installations Unique strain relief design secures cable terminations Revised 9/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

MILESTEK KEYSTONE CAT5E RJ45 110 JACK IVORY - PART# 60-06524 The keystone jacks are individually terminated using 110 Insulation Displacement Connectors (IDC) with punch down cap for quick installation. User instructions and basic wiring layouts for standard configuration are included. The Keystone Jacks come with T568A or T568B wiring and comply fully with TIA/EIA-568-B.2-1 specifications for Insertion loss (Attenuation), Near-end crosstalk (NEXT) loss, Return loss, and Far-end crosstalk (FEXT) loss for any pair combination up to 250 MHz.

    Features
  • Premium Grade Category 5E RJ45 IDC 110 Keystone Jacks for cable termination
  • Configured with both 568A and 568B wiring schemes to work with all installations
  • Unique strain relief design secures cable terminations

Revised 9/09
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wallplates
Product Number 60-06524
Product Name MILESTEK KEYSTONE CAT5E RJ45 110 JACK IVORY
Type Data Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194069 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - SB182-PB - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Three
Material Brass
View Details