Hubbell Wiring Device-Kellems Standard Wall Plate SB182-PB

Description
COMBINATION TYPE; 0.04 INCH THK BRASS MATERIAL; SMOOTH POLISHED FINISH; (1) TOGGLE SWITCH, (2) DUPLEX RECEPTACLE CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMER
Datasheet
Description
COMBINATION TYPE; 0.04 INCH THK BRASS MATERIAL; SMOOTH POLISHED FINISH; (1) TOGGLE SWITCH, (2) DUPLEX RECEPTACLE CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SB182-PB - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SB182-PB
Standard Wall Plate SB182-PB
COMBINATION TYPE; 0.04 INCH THK BRASS MATERIAL; SMOOTH POLISHED FINISH; (1) TOGGLE SWITCH, (2) DUPLEX RECEPTACLE CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMER

COMBINATION TYPE; 0.04 INCH THK BRASS MATERIAL; SMOOTH POLISHED FINISH; (1) TOGGLE SWITCH, (2) DUPLEX RECEPTACLE CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMER

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SB182-PB
Product Name Standard Wall Plate
Type  Duplex Outlet Cover; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Blank Wall Plates, Thermosetting Standard Size Glossy Finish - 3041U - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Plastic; Thermosetting
View Details
Audio & Video Faceplates - 7684245 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
Standard Wall Plate - SP182 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Three
Material Plastic
View Details