MilesTek Corporation MILESTEK KEYSTONE 3 PORT WALL PLATE IVORY 60-06503

Description
MILESTEK KEYSTONE 3 PORT WALL PLATE IVORY - PART# 60-06503 These faceplates are ideal for the installation of keystone jacks, "F" TV connectors or ST, SC fiber optic connectors, available in 1, 2, 3, 4 and 6-port or blank. Insert the units into plastic inserts before snap in the faceplates. FEATURES: Field-configurable wallplates accept Keystone snap-in modules to support multimedia applications Use where a single-gang, economical flush-mount housing is desired Color-matched wallplate screws Fits within minimum rectangular NEMA openings Compatible with all individual QuickPort snap-in modules Individual-port configurability allows specification flexibility Narrow module width allows high port density in a small area Put blanks in unused ports for future expansion Available in 1, 2, 3, 4, or 6 port versions Revised 9/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
MILESTEK KEYSTONE 3 PORT WALL PLATE IVORY - PART# 60-06503 These faceplates are ideal for the installation of keystone jacks, "F" TV connectors or ST, SC fiber optic connectors, available in 1, 2, 3, 4 and 6-port or blank. Insert the units into plastic inserts before snap in the faceplates. FEATURES: Field-configurable wallplates accept Keystone snap-in modules to support multimedia applications Use where a single-gang, economical flush-mount housing is desired Color-matched wallplate screws Fits within minimum rectangular NEMA openings Compatible with all individual QuickPort snap-in modules Individual-port configurability allows specification flexibility Narrow module width allows high port density in a small area Put blanks in unused ports for future expansion Available in 1, 2, 3, 4, or 6 port versions Revised 9/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
MILESTEK KEYSTONE 3 PORT WALL PLATE IVORY - 60-06503 - MilesTek Corporation
Denton, TX, United States
MILESTEK KEYSTONE 3 PORT WALL PLATE IVORY
60-06503
MILESTEK KEYSTONE 3 PORT WALL PLATE IVORY 60-06503
MILESTEK KEYSTONE 3 PORT WALL PLATE IVORY - PART# 60-06503 These faceplates are ideal for the installation of keystone jacks, "F" TV connectors or ST, SC fiber optic connectors, available in 1, 2, 3, 4 and 6-port or blank. Insert the units into plastic inserts before snap in the faceplates. FEATURES: Field-configurable wallplates accept Keystone snap-in modules to support multimedia applications Use where a single-gang, economical flush-mount housing is desired Color-matched wallplate screws Fits within minimum rectangular NEMA openings Compatible with all individual QuickPort snap-in modules Individual-port configurability allows specification flexibility Narrow module width allows high port density in a small area Put blanks in unused ports for future expansion Available in 1, 2, 3, 4, or 6 port versions Revised 9/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

MILESTEK KEYSTONE 3 PORT WALL PLATE IVORY - PART# 60-06503 These faceplates are ideal for the installation of keystone jacks, "F" TV connectors or ST, SC fiber optic connectors, available in 1, 2, 3, 4 and 6-port or blank. Insert the units into plastic inserts before snap in the faceplates.

    FEATURES:
  • Field-configurable wallplates accept Keystone snap-in modules to support multimedia applications
  • Use where a single-gang, economical flush-mount housing is desired
  • Color-matched wallplate screws
  • Fits within minimum rectangular NEMA openings
  • Compatible with all individual QuickPort snap-in modules
  • Individual-port configurability allows specification flexibility
  • Narrow module width allows high port density in a small area
  • Put blanks in unused ports for future expansion
  • Available in 1, 2, 3, 4, or 6 port versions

Revised 9/09
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wallplates
Product Number 60-06503
Product Name MILESTEK KEYSTONE 3 PORT WALL PLATE IVORY
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 8326509 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
2-Gang 1 Toggle & 1 Duplex Combination Wall Plates, Thermosetting Standard Size Glossy Finish - 3061U - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic; Thermosetting
View Details
Standard Wall Plate - NP265LA - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Despard Switch Plate
Opening / Devices 5
Material Nylon
View Details