MilesTek Corporation SINGLE GANG DECORA WALLPLATE BLACK LE-80401-E

Description
[LEVITON] SINGLE GANG DECORA WALLPLATE BLACK - PART# LE-80401-E APPLICATION Compatible with Leviton Decora Brand outlets, this wallplate is ideal for residential wiring and add style and function to any wiring system. This wallplate is for use with multimedia inserts networking and audio/video applications. Snap-in modules can be mixed and matched to configure a custom wallplate solution. The wallplate fits standard NEMA wallboxes and are compatible with the full line of Leviton Decora Brand wallplates and inserts. STANDARDS COMPLIANCE: UL/CSA PHYSICAL SPECIFICATIONS Type: Standard Size Gang: 1 Device Graphic: Decora/GFCI Material: Thermoset Mount: Device Revised 10/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
[LEVITON] SINGLE GANG DECORA WALLPLATE BLACK - PART# LE-80401-E APPLICATION Compatible with Leviton Decora Brand outlets, this wallplate is ideal for residential wiring and add style and function to any wiring system. This wallplate is for use with multimedia inserts networking and audio/video applications. Snap-in modules can be mixed and matched to configure a custom wallplate solution. The wallplate fits standard NEMA wallboxes and are compatible with the full line of Leviton Decora Brand wallplates and inserts. STANDARDS COMPLIANCE: UL/CSA PHYSICAL SPECIFICATIONS Type: Standard Size Gang: 1 Device Graphic: Decora/GFCI Material: Thermoset Mount: Device Revised 10/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
SINGLE GANG DECORA WALLPLATE BLACK - LE-80401-E - MilesTek Corporation
Denton, TX, United States
SINGLE GANG DECORA WALLPLATE BLACK
LE-80401-E
SINGLE GANG DECORA WALLPLATE BLACK LE-80401-E
[LEVITON] SINGLE GANG DECORA WALLPLATE BLACK - PART# LE-80401-E APPLICATION Compatible with Leviton Decora Brand outlets, this wallplate is ideal for residential wiring and add style and function to any wiring system. This wallplate is for use with multimedia inserts networking and audio/video applications. Snap-in modules can be mixed and matched to configure a custom wallplate solution. The wallplate fits standard NEMA wallboxes and are compatible with the full line of Leviton Decora Brand wallplates and inserts. STANDARDS COMPLIANCE: UL/CSA PHYSICAL SPECIFICATIONS Type: Standard Size Gang: 1 Device Graphic: Decora/GFCI Material: Thermoset Mount: Device Revised 10/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

[LEVITON] SINGLE GANG DECORA WALLPLATE BLACK - PART# LE-80401-E APPLICATION Compatible with Leviton Decora Brand outlets, this wallplate is ideal for residential wiring and add style and function to any wiring system. This wallplate is for use with multimedia inserts networking and audio/video applications. Snap-in modules can be mixed and matched to configure a custom wallplate solution. The wallplate fits standard NEMA wallboxes and are compatible with the full line of Leviton Decora Brand wallplates and inserts. STANDARDS COMPLIANCE: UL/CSA PHYSICAL SPECIFICATIONS

  • Type: Standard Size
  • Gang: 1
  • Device Graphic: Decora/GFCI
  • Material: Thermoset
  • Mount: Device

Revised 10/09
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wallplates
Product Number LE-80401-E
Product Name SINGLE GANG DECORA WALLPLATE BLACK
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Single Device Wall Plates, Thermoplastic Medium Size Glossy Finish - 3085M - Suzhou Ele Mfg Co., Ltd.
Specs
Opening / Devices One
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 1752875 - RS Components, Ltd.
Specs
Opening / Devices One
Material Steel; Steel
View Details
QuickPort Wallplates - 41080-2EP - Leviton Manufacturing
Specs
Opening / Devices Two
View Details