Miles Scientific (Analtech) 6W Short Wave UV Tube (254nm) 92-16 92-16

Description
These transilluminators are high performance units specially designed for fluorescence analysis, including TLC plates and electrophoresis gels. They are also well suited for DNA related research. The available transilluminators are compatible with Analtech's documentation & densitometry systems. They are equipped with a powerful and highly efficient cooling fan to maximize operating intensities and lower filter surface temperatures for safe operation. In addition to the cooling fan, these transilluminators also feature a 60 minute timer for automatic unit shut-off to prevent unnecessary solarization of the filter glass. All 312nm and 365nm models are equipped with a removable, polymerbased diffusing screen attached below the filter that ensures superior light distribution and eliminates confusing light striations caused by the contours of the tubes. Typical Peak Instensities at filter surface (partial list):
Description
These transilluminators are high performance units specially designed for fluorescence analysis, including TLC plates and electrophoresis gels. They are also well suited for DNA related research. The available transilluminators are compatible with Analtech's documentation & densitometry systems. They are equipped with a powerful and highly efficient cooling fan to maximize operating intensities and lower filter surface temperatures for safe operation. In addition to the cooling fan, these transilluminators also feature a 60 minute timer for automatic unit shut-off to prevent unnecessary solarization of the filter glass. All 312nm and 365nm models are equipped with a removable, polymerbased diffusing screen attached below the filter that ensures superior light distribution and eliminates confusing light striations caused by the contours of the tubes. Typical Peak Instensities at filter surface (partial list):

Suppliers

Company
Product
Description
Supplier Links
6W Short Wave UV Tube (254nm) 92-16 - 92-16 - Miles Scientific (Analtech)
Newark, DE, USA
6W Short Wave UV Tube (254nm) 92-16
92-16
6W Short Wave UV Tube (254nm) 92-16 92-16
These transilluminators are high performance units specially designed for fluorescence analysis, including TLC plates and electrophoresis gels. They are also well suited for DNA related research. The available transilluminators are compatible with Analtech's documentation & densitometry systems. They are equipped with a powerful and highly efficient cooling fan to maximize operating intensities and lower filter surface temperatures for safe operation. In addition to the cooling fan, these transilluminators also feature a 60 minute timer for automatic unit shut-off to prevent unnecessary solarization of the filter glass. All 312nm and 365nm models are equipped with a removable, polymerbased diffusing screen attached below the filter that ensures superior light distribution and eliminates confusing light striations caused by the contours of the tubes. Typical Peak Instensities at filter surface (partial list):

These transilluminators are high performance units specially designed for fluorescence analysis, including TLC plates and electrophoresis gels. They are also well suited for DNA related research. The available transilluminators are compatible with Analtech's documentation & densitometry systems. They are equipped with a powerful and highly efficient cooling fan to maximize operating intensities and lower filter surface temperatures for safe operation. In addition to the cooling fan, these transilluminators also feature a 60 minute timer for automatic unit shut-off to prevent unnecessary solarization of the filter glass. All 312nm and 365nm models are equipped with a removable, polymerbased diffusing screen attached below the filter that ensures superior light distribution and eliminates confusing light striations caused by the contours of the tubes. Typical Peak Instensities at filter surface (partial list):

Supplier's Site

Technical Specifications

  Miles Scientific (Analtech)
Product Category Illuminators
Product Number 92-16
Product Name 6W Short Wave UV Tube (254nm) 92-16
Illumination Type Backlight
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Ingerated Light Module with medium light output - RFFM-1108 - Rayfine Specialty Lighting Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Color Temperature 5800 to 6800 K
View Details
EX LED Light - Lumiglas® Series USL08EX-LED - LJ Star
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Color Temperature 6200 K
View Details