Miles Scientific (Analtech) 8W Short Wave UV Tube (254nm) 92-21 92-21

Description
Analtech offers a full range of UV lamps with various combinations of UV wavelength, intensity, size, and wattage. Each UV lamp is designed for ease of use and will provide hours of trouble free operation. They are highly recommended as compact and economical sources for TLC and gel visualization. All UV lamps that Analtech sells feature a silver-anodized aluminum housing that makes the lamps both attractive and durable. A corrosion-resistant, specular-aluminum reflector optimizes UV irradiance. These lamps come with integrally filtered or unfiltered UV tubes, available with or without a separate filter assembly. Unfiltered tubes provide the highest UV intensity. Partial List of Typical Peak Intensities at a 15 cm distance: •4 watt combo lamp: 300 μW/cm2 at 365 nm and 310 μW/cm2 at 254nm. •6 watt combo lamp: 350 μW/cm2 at 365 nm and 390 μW/cm2 at 254nm. •8 watt combo lamp: 470 μW/cm2 at 365 nm and 500 μW/cm2 at 254 nm.
Description
Analtech offers a full range of UV lamps with various combinations of UV wavelength, intensity, size, and wattage. Each UV lamp is designed for ease of use and will provide hours of trouble free operation. They are highly recommended as compact and economical sources for TLC and gel visualization. All UV lamps that Analtech sells feature a silver-anodized aluminum housing that makes the lamps both attractive and durable. A corrosion-resistant, specular-aluminum reflector optimizes UV irradiance. These lamps come with integrally filtered or unfiltered UV tubes, available with or without a separate filter assembly. Unfiltered tubes provide the highest UV intensity. Partial List of Typical Peak Intensities at a 15 cm distance: •4 watt combo lamp: 300 μW/cm2 at 365 nm and 310 μW/cm2 at 254nm. •6 watt combo lamp: 350 μW/cm2 at 365 nm and 390 μW/cm2 at 254nm. •8 watt combo lamp: 470 μW/cm2 at 365 nm and 500 μW/cm2 at 254 nm.

Suppliers

Company
Product
Description
Supplier Links
8W Short Wave UV Tube (254nm) 92-21 - 92-21 - Miles Scientific (Analtech)
Newark, DE, USA
8W Short Wave UV Tube (254nm) 92-21
92-21
8W Short Wave UV Tube (254nm) 92-21 92-21
Analtech offers a full range of UV lamps with various combinations of UV wavelength, intensity, size, and wattage. Each UV lamp is designed for ease of use and will provide hours of trouble free operation. They are highly recommended as compact and economical sources for TLC and gel visualization. All UV lamps that Analtech sells feature a silver-anodized aluminum housing that makes the lamps both attractive and durable. A corrosion-resistant, specular-aluminum reflector optimizes UV irradiance. These lamps come with integrally filtered or unfiltered UV tubes, available with or without a separate filter assembly. Unfiltered tubes provide the highest UV intensity. Partial List of Typical Peak Intensities at a 15 cm distance: •4 watt combo lamp: 300 μW/cm2 at 365 nm and 310 μW/cm2 at 254nm. •6 watt combo lamp: 350 μW/cm2 at 365 nm and 390 μW/cm2 at 254nm. •8 watt combo lamp: 470 μW/cm2 at 365 nm and 500 μW/cm2 at 254 nm.

Analtech offers a full range of UV lamps with various combinations of UV wavelength, intensity, size, and wattage. Each UV lamp is designed for ease of use and will provide hours of trouble free operation. They are highly recommended as compact and economical sources for TLC and gel visualization. All UV lamps that Analtech sells feature a silver-anodized aluminum housing that makes the lamps both attractive and durable. A corrosion-resistant, specular-aluminum reflector optimizes UV irradiance. These lamps come with integrally filtered or unfiltered UV tubes, available with or without a separate filter assembly. Unfiltered tubes provide the highest UV intensity.

Partial List of Typical Peak Intensities at a 15 cm distance:

•4 watt combo lamp: 300 μW/cm2 at 365 nm and 310 μW/cm2 at 254nm.

•6 watt combo lamp: 350 μW/cm2 at 365 nm and 390 μW/cm2 at 254nm.

•8 watt combo lamp: 470 μW/cm2 at 365 nm and 500 μW/cm2 at 254 nm.

Supplier's Site

Technical Specifications

  Miles Scientific (Analtech)
Product Category Illuminators
Product Number 92-21
Product Name 8W Short Wave UV Tube (254nm) 92-21
Illumination Type Backlight
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
U3 Tri-Light - U30010/944741 - Cool-Lux
Specs
Illumination Type Photography Light
Color Temperature 3000 K
Voltage 12 volts
View Details
Machine Vision Lighting - Linear Array Lights - Banner Engineering Corp.
Specs
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused (optional feature)
View Details
365nm Wavelength Transilluminator Six 15 Watt Tubes - 93-69 - Miles Scientific (Analtech)
Specs
Illumination Type Backlight
Light Source Lamp
Wavelength 365 nm (3650 Å)
View Details