DME Company Standard Laminated Construction Insert Mold SLH Series

Description
MUD Quick-Change H Frame Companion Inserts can be changed independently and individually. Two inserts molds permit doubling quantities for each molding cycle. Standard-style companion insert molds are available in solid or laminated construction and include three- and four-plate designs. Insert mold options include machining for stripper plates, sleeve ejection, return pins and pillar posts. Machining for special applications, including cartridge heater holes, water lines, taper locks and pockets, is also available. Companion inserts which are available from stock can be purchased on-line. For insert sizes which are not available from stock or for other options, please contact D-M-E Customer Service at 248-398-6000 or click here for a cost quotation or to place an order.
Description
MUD Quick-Change H Frame Companion Inserts can be changed independently and individually. Two inserts molds permit doubling quantities for each molding cycle. Standard-style companion insert molds are available in solid or laminated construction and include three- and four-plate designs. Insert mold options include machining for stripper plates, sleeve ejection, return pins and pillar posts. Machining for special applications, including cartridge heater holes, water lines, taper locks and pockets, is also available. Companion inserts which are available from stock can be purchased on-line. For insert sizes which are not available from stock or for other options, please contact D-M-E Customer Service at 248-398-6000 or click here for a cost quotation or to place an order.

Suppliers

Company
Product
Description
Supplier Links
Standard Laminated Construction Insert Mold - SLH Series - DME Company
Madison Heights, MI, USA
Standard Laminated Construction Insert Mold
SLH Series
Standard Laminated Construction Insert Mold SLH Series
MUD Quick-Change H Frame Companion Inserts can be changed independently and individually. Two inserts molds permit doubling quantities for each molding cycle. Standard-style companion insert molds are available in solid or laminated construction and include three- and four-plate designs. Insert mold options include machining for stripper plates, sleeve ejection, return pins and pillar posts. Machining for special applications, including cartridge heater holes, water lines, taper locks and pockets, is also available. Companion inserts which are available from stock can be purchased on-line. For insert sizes which are not available from stock or for other options, please contact D-M-E Customer Service at 248-398-6000 or click here for a cost quotation or to place an order.

MUD Quick-Change H Frame Companion Inserts can be changed independently and individually. Two inserts molds permit doubling quantities for each molding cycle. Standard-style companion insert molds are available in solid or laminated construction and include three- and four-plate designs. Insert mold options include machining for stripper plates, sleeve ejection, return pins and pillar posts. Machining for special applications, including cartridge heater holes, water lines, taper locks and pockets, is also available.

Companion inserts which are available from stock can be purchased on-line. For insert sizes which are not available from stock or for other options, please contact D-M-E Customer Service at 248-398-6000 or click here for a cost quotation or to place an order.

Supplier's Site

Technical Specifications

  DME Company
Product Category Tooling Plates and Columns
Product Number SLH Series
Product Name Standard Laminated Construction Insert Mold
Plate / Block Type Base Plate; Platen / Mold Plate
Material Steel
Width / Diameter 3.25 to 8 inch (82.55 to 203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

QLS Tooling Columns - 69301 - Jergens, Inc.
Specs
Plate / Block Type Tombstone
Material Aluminum; 6061-T6512 Aluminum
Weight 85 lbs (38.55 kg)
View Details
BLANK ALUMINUM MOLD FOR APSX-PIM -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
FLEX ZERO BASE - CP180-2424-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 9.45 inch (240 mm)
View Details
Euro-Series Mold Base - L30-17 Series - DME Company
Specs
Plate / Block Type Base Plate; Platen / Mold Plate
Material Steel
Width / Diameter 7.72 to 11.65 inch (196 to 296 mm)
View Details