DME Company Center Bar Insert Mold SLB Series

Description
• Steel grades: 1020, 4130 prehard, P-20 prehard and H-13; 420 stainless and other grades on request • H-13 and other tool steel insert molds supplied .010 oversize on outside dimension, .010 to .013 oversize on thickness, and .025 to .035 undersize in pin and bushing holes for machining after required heat treating • “A” & “B” dimensions supplied .004 to .007 oversize unless otherwise specified • “A” and “B” dimensions for insert mold must match those of the removable center bar
Description
• Steel grades: 1020, 4130 prehard, P-20 prehard and H-13; 420 stainless and other grades on request • H-13 and other tool steel insert molds supplied .010 oversize on outside dimension, .010 to .013 oversize on thickness, and .025 to .035 undersize in pin and bushing holes for machining after required heat treating • “A” & “B” dimensions supplied .004 to .007 oversize unless otherwise specified • “A” and “B” dimensions for insert mold must match those of the removable center bar

Suppliers

Company
Product
Description
Supplier Links
Center Bar Insert Mold - SLB Series - DME Company
Madison Heights, MI, USA
Center Bar Insert Mold
SLB Series
Center Bar Insert Mold SLB Series
• Steel grades: 1020, 4130 prehard, P-20 prehard and H-13; 420 stainless and other grades on request • H-13 and other tool steel insert molds supplied .010 oversize on outside dimension, .010 to .013 oversize on thickness, and .025 to .035 undersize in pin and bushing holes for machining after required heat treating • “A” & “B” dimensions supplied .004 to .007 oversize unless otherwise specified • “A” and “B” dimensions for insert mold must match those of the removable center bar

• Steel grades: 1020, 4130 prehard, P-20 prehard and H-13;
420 stainless and other grades on request
• H-13 and other tool steel insert molds supplied .010 oversize
on outside dimension, .010 to .013 oversize on thickness,
and .025 to .035 undersize in pin and bushing holes for
machining after required heat treating
• “A” & “B” dimensions supplied .004 to .007 oversize unless
otherwise specified
• “A” and “B” dimensions for insert mold must match those of
the removable center bar

Supplier's Site

Technical Specifications

  DME Company
Product Category Tooling Plates and Columns
Product Number SLB Series
Product Name Center Bar Insert Mold
Plate / Block Type Platen / Mold Plate
Unlock Full Specs
to access all available technical data

Similar Products

ZPS 4-Module K5.3 Subplates - 30111 - Jergens, Inc.
Specs
Plate / Block Type Base Plate
Weight 18.52 lbs (8.4 kg)
View Details
FLEX ZERO BASE - CP180-1515-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 5.91 inch (150 mm)
View Details
ASTM D256 IZOD Impact Test Mold -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
UF Quick-Change U-Style Insert Mold - TLU Series - DME Company
Specs
Plate / Block Type Base Plate; Platen / Mold Plate
Material Steel
Width / Diameter 4 to 17.9 inch (102 to 455 mm)
View Details