DME Company UF Quick-Change U-Style Insert Mold TLU Series

Description
The two MUD companion insert mold styles available with the Quick-Change U Frame - standard style (inside frame width) and T-style (outside frame width) - offer exceptional design flexibility and versatility. T-style insert molds allow the maximum projected mold area to be used and are available in laminated construction, including three- and four-plate designs. Smaller sizes are available in either solid or laminated construction. Standard insert molds are the most economical style and are recommended when the additional width of the T-style is not required. Standard insert molds are available in solid or laminated construction, including three- and four-plate designs.
Description
The two MUD companion insert mold styles available with the Quick-Change U Frame - standard style (inside frame width) and T-style (outside frame width) - offer exceptional design flexibility and versatility. T-style insert molds allow the maximum projected mold area to be used and are available in laminated construction, including three- and four-plate designs. Smaller sizes are available in either solid or laminated construction. Standard insert molds are the most economical style and are recommended when the additional width of the T-style is not required. Standard insert molds are available in solid or laminated construction, including three- and four-plate designs.

Suppliers

Company
Product
Description
Supplier Links
UF Quick-Change U-Style Insert Mold - TLU Series - DME Company
Madison Heights, MI, USA
UF Quick-Change U-Style Insert Mold
TLU Series
UF Quick-Change U-Style Insert Mold TLU Series
The two MUD companion insert mold styles available with the Quick-Change U Frame - standard style (inside frame width) and T-style (outside frame width) - offer exceptional design flexibility and versatility. T-style insert molds allow the maximum projected mold area to be used and are available in laminated construction, including three- and four-plate designs. Smaller sizes are available in either solid or laminated construction. Standard insert molds are the most economical style and are recommended when the additional width of the T-style is not required. Standard insert molds are available in solid or laminated construction, including three- and four-plate designs.

The two MUD companion insert mold styles available with the Quick-Change U Frame - standard style (inside frame width) and T-style (outside frame width) - offer exceptional design flexibility and versatility. T-style insert molds allow the maximum projected mold area to be used and are available in laminated construction, including three- and four-plate designs. Smaller sizes are available in either solid or laminated construction. Standard insert molds are the most economical style and are recommended when the additional width of the T-style is not required. Standard insert molds are available in solid or laminated construction, including three- and four-plate designs.

Supplier's Site

Technical Specifications

  DME Company
Product Category Tooling Plates and Columns
Product Number TLU Series
Product Name UF Quick-Change U-Style Insert Mold
Plate / Block Type Base Plate; Platen / Mold Plate
Material Steel
Width / Diameter 4 to 17.9 inch (102 to 455 mm)
Unlock Full Specs
to access all available technical data

Similar Products

FLEX ZERO BASE - CP180-1515-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 5.91 inch (150 mm)
View Details
ASTM D638 Type IV Tensile Test Mold -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
6
Specs
Plate / Block Type Tombstone
Width / Diameter 19.68 inch (500 mm)
Length 19.68 inch (500 mm)
View Details
DME Cavity Retainer Set - 1217 Series - DME Company
Specs
Plate / Block Type Platen / Mold Plate
Material Steel
Width / Diameter 11.88 inch (302 mm)
View Details