Jergens, Inc. ZPS 4-Module K5.3 Subplates 30111

Description
Jergens ZPS 4-Module K5.3 Subplates include (4) ZPS K5.3 Low Pressure Pneumatic Clamping Modules installed. Features, Benefits, & Product Specifications: Sublate Material: Fremax™ 15 Steel or Equivalent Repeatability: <0.005mm (0.0002") Includes porting for blowout function Includes quick connect fittings Custom designs available on request
Request a Quote
Description
Jergens ZPS 4-Module K5.3 Subplates include (4) ZPS K5.3 Low Pressure Pneumatic Clamping Modules installed. Features, Benefits, & Product Specifications: Sublate Material: Fremax™ 15 Steel or Equivalent Repeatability: <0.005mm (0.0002") Includes porting for blowout function Includes quick connect fittings Custom designs available on request
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ZPS 4-Module K5.3 Subplates - 30111 - Jergens, Inc.
Cleveland, OH, United States
ZPS 4-Module K5.3 Subplates
30111
ZPS 4-Module K5.3 Subplates 30111
Jergens ZPS 4-Module K5.3 Subplates include (4) ZPS K5.3 Low Pressure Pneumatic Clamping Modules installed. Features, Benefits, & Product Specifications: Sublate Material: Fremax™ 15 Steel or Equivalent Repeatability: <0.005mm (0.0002") Includes porting for blowout function Includes quick connect fittings Custom designs available on request

Jergens ZPS 4-Module K5.3 Subplates include (4) ZPS K5.3 Low Pressure Pneumatic Clamping Modules installed.
Features, Benefits, & Product Specifications:

  • Sublate Material: Fremax™ 15 Steel or Equivalent
  • Repeatability: <0.005mm (0.0002")
  • Includes porting for blowout function
  • Includes quick connect fittings
  • Custom designs available on request
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number 30111
Product Name ZPS 4-Module K5.3 Subplates
Plate / Block Type Base Plate
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® Subplates for Tooling Columns - 59102 - Jergens, Inc.
Specs
Plate / Block Type Base Plate; Tombstone
Material Steel; Fremax™ 15 steel plate or equivalent
Length 15.75 inch (400 mm)
View Details
Quick-Loc™ 96mm Round Receivers - QL2-100345 - Jergens, Inc.
Specs
Weight 15.66 lbs (7.1 kg)
Shape Round
View Details
Ball Lock® Round Subplates - 49108 - Jergens, Inc.
Specs
Plate / Block Type Base Plate
Material Aluminum; Cast Aluminum
Weight 21 lbs (9.52 kg)
View Details
Quick-Loc™ Twin Bases - QL2-400205 - Jergens, Inc.
Specs
Material Steel; Thru-Hardened Alloy Steel, Jergens M-Coat
Weight 64.39 lbs (29.2 kg)
Orientation Multi-axis
View Details