The DME High-Performance Straight-Shot is available in both S-Type (standard tip configuration) and E-Type (extended tip configuration). Both types are available in .062" and .125" diameter tips. The S-Type is available with a .08" Land area, while the E-Type is available with .36" Land area. Seven shoulder lengths are available from 7/8" up to 3-7/8". The High Performance Straight Shot Hot Sprue Bushings have a "dual radius" for interfacing to the machine nozzle tip. Please see the DME Catalog for more details.
The DME High-Performance Straight-Shot Hot Sprue Bushings can be used for filled and unfilled commodity resin, as well as limited filled and unfilled engineered grade resin applications. Contact DME Hot Runner Technical Service for assistance on selecting an appropriate Hot Sprue Bushing for your application.
| DME Company | |
|---|---|
| Product Category | Guide Bushings and Drill Bushings |
| Product Number | High Performance Bushing |
| Product Name | Hot Sprue Bushing |