Jergens, Inc. Ball Lock® Back Mount Receiver Bushings 49512

Description
Jergens Ball Lock® Back Mount Receiver Bushings are used in through hole applications (Light Press Fit). Features, Benefits, & Product Specifications: Material: 4340 Steel Finish: Black Oxide Heat Treat: 50-54 RC Operating Temperature Range: -20°F to 400°F (-30°C to 200°C) Note(s): Installed bushings should be approximately 0.012" (0.3mm) below subplate surface. To alleviate the possibility of binding the shank in the bore, the maximum interference fit between bore and bushing O.D. should not exceed 0.0005" (0.013mm).
Request a Quote Datasheet
Description
Jergens Ball Lock® Back Mount Receiver Bushings are used in through hole applications (Light Press Fit). Features, Benefits, & Product Specifications: Material: 4340 Steel Finish: Black Oxide Heat Treat: 50-54 RC Operating Temperature Range: -20°F to 400°F (-30°C to 200°C) Note(s): Installed bushings should be approximately 0.012" (0.3mm) below subplate surface. To alleviate the possibility of binding the shank in the bore, the maximum interference fit between bore and bushing O.D. should not exceed 0.0005" (0.013mm).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Lock® Back Mount Receiver Bushings - 49512 - Jergens, Inc.
Cleveland, OH, United States
Ball Lock® Back Mount Receiver Bushings
49512
Ball Lock® Back Mount Receiver Bushings 49512
Jergens Ball Lock® Back Mount Receiver Bushings are used in through hole applications (Light Press Fit). Features, Benefits, & Product Specifications: Material: 4340 Steel Finish: Black Oxide Heat Treat: 50-54 RC Operating Temperature Range: -20°F to 400°F (-30°C to 200°C) Note(s): Installed bushings should be approximately 0.012" (0.3mm) below subplate surface. To alleviate the possibility of binding the shank in the bore, the maximum interference fit between bore and bushing O.D. should not exceed 0.0005" (0.013mm).

Jergens Ball Lock® Back Mount Receiver Bushings are used in through hole applications (Light Press Fit).
Features, Benefits, & Product Specifications:

  • Material: 4340 Steel
  • Finish: Black Oxide
  • Heat Treat: 50-54 RC
  • Operating Temperature Range: -20°F to 400°F (-30°C to 200°C)

Note(s):

  • Installed bushings should be approximately 0.012" (0.3mm) below subplate surface.
  • To alleviate the possibility of binding the shank in the bore, the maximum interference fit between bore and bushing O.D. should not exceed 0.0005" (0.013mm).
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Guide Bushings and Drill Bushings
Product Number 49512
Product Name Ball Lock® Back Mount Receiver Bushings
Unlock Full Specs
to access all available technical data

Similar Products