Bushings are the maintenance-free solution for heavy load/medium speed applications. Dechengwang offers a wide range of both straight and flanged bushings. Advantages of these bushings include: maintenance-free operation, very good frictional properties, high load carrying capacity, high operating temperature, high sliding velocity, small operating clearance.
Material Range:
PTFE, Modified PTFE, PTFE compound
PEEK
PCTFE
PVDF
PPS
DCW's bushings are suitable for applications where a sliding material with self lubricating properties is a prerequisite. Application area examples for these bushings are:
Automotive
Material handling equipment
Home appliances and consumer goods
Textile machinery
Designed for Your Application
Full self-lubricating capabilities
No stick-slip
Excellent cold flow resistance
Good contamination resistance
Bushings are the maintenance-free solution for heavy load/medium speed applications. Dechengwang offers a wide range of both straight and flanged bushings. Advantages of these bushings include: maintenance-free operation, very good frictional properties, high load carrying capacity, high operating temperature, high sliding velocity, small operating clearance.
Material Range:
- PTFE, Modified PTFE, PTFE compound
- PEEK
- PCTFE
- PVDF
- PPS
DCW's bushings are suitable for applications where a sliding material with self lubricating properties is a prerequisite. Application area examples for these bushings are:
- Automotive
- Material handling equipment
- Home appliances and consumer goods
- Textile machinery
Designed for Your Application
- Full self-lubricating capabilities
- No stick-slip
- Excellent cold flow resistance
- Good contamination resistance