Ferrogard™ Filter removes contaminant
particles smaller than one micron from process
cooling fluids and hydraulic systems. This includes
the smallest and most abrasive particles that are
responsible for the destructive chain reaction of
wear.
Injection molds often have small cooling water
paths that are easily blocked by rust and machining
debris. Cooling lines incorporating bubblers and
baffles are particularly susceptible to blockage from
rust and corrosion travelling through water lines. A
Ferrogard installed in the incoming water path will
trap these metallic contaminants before they enter a
mold, keeping your internal cooling passages clear
during processing.
Used in injection molding cooling water and
hydraulic systems, the Ferrogard extends the life of
injection molds, manifolds, hoses, pumps, heaters,
and chillers that are vulnerable to wear caused by
fine ferrous debris.
| DME Company | |
|---|---|
| Product Category | Filter Elements |
| Product Number | FG Series |
| Product Name | Ferrogard Magnetic Water Filter |
| Configuration | In-line |
| Flow | Full Flow |
| Application / Industry | Molding Applications |
| Filtration Product | Water |
| Filter Medium Material | C5/C8 Ferrite |