DME Company Static Eliminating Air Knife 7100M Series

Description
The Static Eliminating Air Knife system combines three heavy duty components into one powerful system. The high voltage power supply and shockless static eliminating bar produce an ion cloud. The air knife creates a uniform, high velocity curtain of air to deliver the ionization where you need it, up to twenty feet away. You control air velocity by adjusting the pressure - from 5 to 100 PSI. The air knife's unique design amplifies compressed air 30 times by entraining surrounding air, delivering effective ionization at lower cost. Ideal for irregular shapes and longer distances. The Static Eliminating Air Knife is the cost effective so­lu­tion for the most difficult blow-off and static related applications.
Datasheet
Description
The Static Eliminating Air Knife system combines three heavy duty components into one powerful system. The high voltage power supply and shockless static eliminating bar produce an ion cloud. The air knife creates a uniform, high velocity curtain of air to deliver the ionization where you need it, up to twenty feet away. You control air velocity by adjusting the pressure - from 5 to 100 PSI. The air knife's unique design amplifies compressed air 30 times by entraining surrounding air, delivering effective ionization at lower cost. Ideal for irregular shapes and longer distances. The Static Eliminating Air Knife is the cost effective so­lu­tion for the most difficult blow-off and static related applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Static Eliminating Air Knife - 7100M Series - DME Company
Madison Heights, MI, USA
Static Eliminating Air Knife
7100M Series
Static Eliminating Air Knife 7100M Series
The Static Eliminating Air Knife system combines three heavy duty components into one powerful system. The high voltage power supply and shockless static eliminating bar produce an ion cloud. The air knife creates a uniform, high velocity curtain of air to deliver the ionization where you need it, up to twenty feet away. You control air velocity by adjusting the pressure - from 5 to 100 PSI. The air knife's unique design amplifies compressed air 30 times by entraining surrounding air, delivering effective ionization at lower cost. Ideal for irregular shapes and longer distances. The Static Eliminating Air Knife is the cost effective so­lu­tion for the most difficult blow-off and static related applications.

The Static Eliminating Air Knife system combines three heavy duty components into one powerful system. The high voltage power supply and shockless static eliminating bar produce an ion cloud. The air knife creates a uniform, high velocity curtain of air to deliver the ionization where you need it, up to twenty feet away.

You control air velocity by adjusting the pressure - from 5 to 100 PSI. The air knife's unique design amplifies compressed air 30 times by entraining surrounding air, delivering effective ionization at lower cost. Ideal for irregular shapes and longer distances. The Static Eliminating Air Knife is the cost effective so­lu­tion for the most difficult blow-off and static related applications.

Supplier's Site Datasheet

Technical Specifications

  DME Company
Product Category Ionizers and Static Eliminators
Product Number 7100M Series
Product Name Static Eliminating Air Knife
Ionizer type Benchtop; Ionizer Bar
Unlock Full Specs
to access all available technical data

Similar Products

Earth-Rite® II RTR -  - Newson Gale
Specs
Input Voltage 12-24 VDC (optional feature); 110/120V or 220/240V AC
AC Input Frequency 50 Hz; 60 Hz
View Details
Gen 4 Standard Ion Air Knife™ System Series -  - EXAIR
Specs
Ionizer type Ionizer Bar
Length 3 to 48 inch (76.2 to 1219 mm)
Emitter material Stainless Steel
View Details
Ionisers - 3407511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ionizer type Blow Off Gun; Ionized air gun
Width 6.5 inch (165 mm)
Depth 4.49 inch (114 mm)
View Details
Anti-Static Copper Tinsel - 5020UN - DME Company
Specs
Ionizer type Benchtop
Length 432 inch (10973 mm)
Width 1.25 inch (31.75 mm)
View Details