DME Company Anti-Static Copper Tinsel 5020UN

Description
Proven through over fifty years of success to be the most effective low cost, low maintenance passive static electricity eliminator available, Anti-Static Tinsel is one of the most widely used methods of static control. Our Tinsel is of ultra-conductive 100% copper strands, and eliminates static through the "self-energizing" or inductive principle. The core is made of multiple copper wires (not string) to ensure positive grounding and strength. The fine, sharply pointed copper strands provide greater static elimination. The conductive strands are interspersed to maximize effectiveness, but are not so dense as to make it easy to collect dust and dirt particles. Our Tinsel resists breakage, matting and shedding.
Datasheet
Description
Proven through over fifty years of success to be the most effective low cost, low maintenance passive static electricity eliminator available, Anti-Static Tinsel is one of the most widely used methods of static control. Our Tinsel is of ultra-conductive 100% copper strands, and eliminates static through the "self-energizing" or inductive principle. The core is made of multiple copper wires (not string) to ensure positive grounding and strength. The fine, sharply pointed copper strands provide greater static elimination. The conductive strands are interspersed to maximize effectiveness, but are not so dense as to make it easy to collect dust and dirt particles. Our Tinsel resists breakage, matting and shedding.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static Copper Tinsel - 5020UN - DME Company
Madison Heights, MI, USA
Anti-Static Copper Tinsel
5020UN
Anti-Static Copper Tinsel 5020UN
Proven through over fifty years of success to be the most effective low cost, low maintenance passive static electricity eliminator available, Anti-Static Tinsel is one of the most widely used methods of static control. Our Tinsel is of ultra-conductive 100% copper strands, and eliminates static through the "self-energizing" or inductive principle. The core is made of multiple copper wires (not string) to ensure positive grounding and strength. The fine, sharply pointed copper strands provide greater static elimination. The conductive strands are interspersed to maximize effectiveness, but are not so dense as to make it easy to collect dust and dirt particles. Our Tinsel resists breakage, matting and shedding.

Proven through over fifty years of success to be the most effective low cost, low maintenance passive static electricity eliminator available, Anti-Static Tinsel is one of the most widely used methods of static control. Our Tinsel is of ultra-conductive 100% copper strands, and eliminates static through the "self-energizing" or inductive principle. The core is made of multiple copper wires (not string) to ensure positive grounding and strength. The fine, sharply pointed copper strands provide greater static elimination. The conductive strands are interspersed to maximize effectiveness, but are not so dense as to make it easy to collect dust and dirt particles. Our Tinsel resists breakage, matting and shedding.

Supplier's Site Datasheet

Technical Specifications

  DME Company
Product Category Ionizers and Static Eliminators
Product Number 5020UN
Product Name Anti-Static Copper Tinsel
Ionizer type Benchtop
Unlock Full Specs
to access all available technical data

Similar Products

Bond-Rite REMOTE -  - Newson Gale
Specs
Input Voltage 9V Lithium Manganese ULTRALIFE U9VL-J
View Details
Gen4 Super Ion Air Wipe™ System Series -  - EXAIR
Specs
Ionizer type Circular 360° Ionized Airstream Air Wipe
Length 2 to 4 inch (50.8 to 102 mm)
Emitter material Stainless Steel
View Details
Volume Static Eliminator - VS3115 - DME Company
Specs
Ionizer type Benchtop
Length 10 inch (254 mm)
Width 12 inch (305 mm)
View Details