DME Company Super Air Wipes 2400 Series

Description
EXAIR's Super Air Wipe provides a uniform 360° airstream that is ideal for blow off, drying, cleaning and cooling of pipe, cable, extruded shapes, hose and more. The split design offers easy clamping around the surface of the material moving through it, eliminating the need for threading. All models include stainless steel screws and shims. Stainless steel wire braided hose is also included on sizes up to 4" (102mm) for added corrosion and heat resistance. Aluminum models are rated for temperatures up to 400°F (204°C) and stainless steel models for temperatures up to 800°F (427°C).
Datasheet
Description
EXAIR's Super Air Wipe provides a uniform 360° airstream that is ideal for blow off, drying, cleaning and cooling of pipe, cable, extruded shapes, hose and more. The split design offers easy clamping around the surface of the material moving through it, eliminating the need for threading. All models include stainless steel screws and shims. Stainless steel wire braided hose is also included on sizes up to 4" (102mm) for added corrosion and heat resistance. Aluminum models are rated for temperatures up to 400°F (204°C) and stainless steel models for temperatures up to 800°F (427°C).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super Air Wipes - 2400 Series - DME Company
Madison Heights, MI, USA
Super Air Wipes
2400 Series
Super Air Wipes 2400 Series
EXAIR's Super Air Wipe provides a uniform 360° airstream that is ideal for blow off, drying, cleaning and cooling of pipe, cable, extruded shapes, hose and more. The split design offers easy clamping around the surface of the material moving through it, eliminating the need for threading. All models include stainless steel screws and shims. Stainless steel wire braided hose is also included on sizes up to 4" (102mm) for added corrosion and heat resistance. Aluminum models are rated for temperatures up to 400°F (204°C) and stainless steel models for temperatures up to 800°F (427°C).

EXAIR's Super Air Wipe provides a uniform 360° airstream that is ideal for blow off, drying, cleaning and cooling of pipe, cable, extruded shapes, hose and more. The split design offers easy clamping around the surface of the material moving through it, eliminating the need for threading. All models include stainless steel screws and shims. Stainless steel wire braided hose is also included on sizes up to 4" (102mm) for added corrosion and heat resistance. Aluminum models are rated for temperatures up to 400°F (204°C) and stainless steel models for temperatures up to 800°F (427°C).

Supplier's Site Datasheet

Technical Specifications

  DME Company
Product Category Ionizers and Static Eliminators
Product Number 2400 Series
Product Name Super Air Wipes
Ionizer type Benchtop; Air Wipe
Unlock Full Specs
to access all available technical data

Similar Products

Bond-Rite® Clamp -  - Newson Gale
Specs
Input Voltage Selectable 9V Lithium Manganese ULTRALIFE U9VL-J
View Details
Gen 4 Ion Air Jet™ System Series -  - EXAIR
Specs
Ionizer type Flexible Output Nozzle
Length 3.19 inch (81.03 mm)
Width 0.9700 inch (24.64 mm)
View Details
Ionisers - 8772466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ionizer type Bench top
Length 9.45 inch (240 mm)
Width 5.91 inch (150 mm)
View Details
Static Eliminating Air Knife - 7100M Series - DME Company
Specs
Ionizer type Benchtop; Ionizer Bar
Width 3 to 36 inch (76.2 to 914 mm)
Features Includes Filter (optional feature)
View Details