DME Company Industrial Volume Static Eliminator 1VSE5230H

Description
For demanding industrial environments Reliably and quickly eliminate tough industrial static with the I-VSE 5000 Volume Static Eliminator. The I-VSE 5000 relies on a simple passive ionization circuit* and is manufactured with high quality components. No units have failed after years of continuous life testing. The high volume variable speed fan is protected by an easily replaceable air filter. The I-VSE 5000's fan and built-in air diffuser allow quick elimination of static in a wide area (up to 80 square feet). You can easily protect electrostatic sensitive control systems and improve productivity by eliminating static from conveyor, packaging and other material handling processes. The I-VSE 5000's stand is easily mounted on a bench, wall or ceiling as needed.
Datasheet
Description
For demanding industrial environments Reliably and quickly eliminate tough industrial static with the I-VSE 5000 Volume Static Eliminator. The I-VSE 5000 relies on a simple passive ionization circuit* and is manufactured with high quality components. No units have failed after years of continuous life testing. The high volume variable speed fan is protected by an easily replaceable air filter. The I-VSE 5000's fan and built-in air diffuser allow quick elimination of static in a wide area (up to 80 square feet). You can easily protect electrostatic sensitive control systems and improve productivity by eliminating static from conveyor, packaging and other material handling processes. The I-VSE 5000's stand is easily mounted on a bench, wall or ceiling as needed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Volume Static Eliminator - 1VSE5230H - DME Company
Madison Heights, MI, USA
Industrial Volume Static Eliminator
1VSE5230H
Industrial Volume Static Eliminator 1VSE5230H
For demanding industrial environments Reliably and quickly eliminate tough industrial static with the I-VSE 5000 Volume Static Eliminator. The I-VSE 5000 relies on a simple passive ionization circuit* and is manufactured with high quality components. No units have failed after years of continuous life testing. The high volume variable speed fan is protected by an easily replaceable air filter. The I-VSE 5000's fan and built-in air diffuser allow quick elimination of static in a wide area (up to 80 square feet). You can easily protect electrostatic sensitive control systems and improve productivity by eliminating static from conveyor, packaging and other material handling processes. The I-VSE 5000's stand is easily mounted on a bench, wall or ceiling as needed.

For demanding industrial environments

Reliably and quickly eliminate tough industrial static with the I-VSE 5000 Volume Static Eliminator.

The I-VSE 5000 relies on a simple passive ionization circuit* and is manufactured with high quality components. No units have failed after years of continuous life testing.

The high volume variable speed fan is protected by an easily replaceable air filter. The I-VSE 5000's fan and built-in air diffuser allow quick elimination of static in a wide area (up to 80 square feet).

You can easily protect electrostatic sensitive control systems and improve productivity by eliminating static from conveyor, packaging and other material handling processes. The I-VSE 5000's stand is easily mounted on a bench, wall or ceiling as needed.

Supplier's Site Datasheet

Technical Specifications

  DME Company
Product Category Ionizers and Static Eliminators
Product Number 1VSE5230H
Product Name Industrial Volume Static Eliminator
Ionizer type Benchtop
Length 10 inch (254 mm)
Width 12 inch (305 mm)
Depth 6.25 inch (159 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ionisers - 3407511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ionizer type Blow Off Gun; Ionized air gun
Width 6.5 inch (165 mm)
Depth 4.49 inch (114 mm)
View Details
Earth-Rite® II PLUS -  - Newson Gale
Specs
Input Voltage 12-24 VDC (optional feature); 110/120V or 220/240V AC
AC Input Frequency 50 Hz; 60 Hz
View Details
Gen 4 Ion Air Jet™ System Series -  - EXAIR
Specs
Ionizer type Flexible Output Nozzle
Length 3.19 inch (81.03 mm)
Width 0.9700 inch (24.64 mm)
View Details
Super Air Wipes - 2400 Series - DME Company
Specs
Ionizer type Benchtop; Air Wipe
Features Quiet Operation
View Details